Hammond Manufacturing Company Inc.Electrical - Climate Control - Heat Exchangers - Air/WaterPWS3302A230N4SS
Description
Description
Designed to use various water sources to cool enclosures where ambient conditions involve high temperatures, harsh conditions or are subject to frequent wash-down.
Standards
UL, cUL, and CE
Complies with
NEMA 3R, 4, 4X
Features
Compatible with chilled water/glycol, tower water and other circulated coolants
Integrated thermostat & solenoid value with alarm contact provides automatic temperature control
Rugged (10 bar) copper tube / aluminum fin heat exchanger with 1/2" barb connection
Side, door or internal mounting provides complete installation flexibility
Low noise, maintenance-free design
Exterior case, galvanized steel construction finish RAL7035 Light Gray or 304 SS
Accessories
Remote Door Switches
Gasket Kits
Condensate Bottle
Hammond Manufacturing Company Inc.
Done
Request a Quote
Email Supplier
Description
Description
Designed to use various water sources to cool enclosures where ambient conditions involve high temperatures, harsh conditions or are subject to frequent wash-down.
Standards
UL, cUL, and CE
Complies with
NEMA 3R, 4, 4X
Features
Compatible with chilled water/glycol, tower water and other circulated coolants
Integrated thermostat & solenoid value with alarm contact provides automatic temperature control
Rugged (10 bar) copper tube / aluminum fin heat exchanger with 1/2" barb connection
Side, door or internal mounting provides complete installation flexibility
Low noise, maintenance-free design
Exterior case, galvanized steel construction finish RAL7035 Light Gray or 304 SS
Accessories
Remote Door Switches
Gasket Kits
Condensate Bottle
Electrical - Climate Control - Heat Exchangers - Air/Water
PWS3302A230N4SS
Electrical - Climate Control - Heat Exchangers - Air/Water
PWS3302A230N4SS
Description
Designed to use various water sources to cool enclosures where ambient conditions involve high temperatures, harsh conditions or are subject to frequent wash-down.
Standards
UL, cUL, and CE
Complies with
NEMA 3R, 4, 4X
Features
Compatible with chilled water/glycol, tower water and other circulated coolants
Integrated thermostat & solenoid value with alarm contact provides automatic temperature control
Rugged (10 bar) copper tube / aluminum fin heat exchanger with 1/2" barb connection
Side, door or internal mounting provides complete installation flexibility
Low noise, maintenance-free design
Exterior case, galvanized steel construction finish RAL7035 Light Gray or 304 SS
Accessories
Remote Door Switches
Gasket Kits
Condensate Bottle
Description
Designed to use various water sources to cool enclosures where ambient conditions involve high temperatures, harsh conditions or are subject to frequent wash-down.
Standards
UL, cUL, and CE
Complies with
NEMA 3R, 4, 4X
Features
Compatible with chilled water/glycol, tower water and other circulated coolants
Integrated thermostat & solenoid value with alarm contact provides automatic temperature control
Rugged (10 bar) copper tube / aluminum fin heat exchanger with 1/2" barb connection
Side, door or internal mounting provides complete installation flexibility
Low noise, maintenance-free design
Exterior case, galvanized steel construction finish RAL7035 Light Gray or 304 SS
Accessories
Remote Door Switches
Gasket Kits
Condensate Bottle
Supplier's Site
Technical Specifications
Hammond Manufacturing Company Inc.
Product Category
Heat Exchangers
Product Number
PWS3302A230N4SS
Product Name
Electrical - Climate Control - Heat Exchangers - Air/Water