Xoxide XCM Wii Hot Rock Case 41036

Description
Offering both a stylish new look and dependable cooling performance, the XCM Wii Hot Rock Case is great way to start modding your home gaming console. Boasting a variety of cool colors, the XCM Wii Hot Rock Case features a built-in LED temperature system that will change the illumination color depending on the temperature of the case. This stylish design also works as a Warning Feature, as well. For example, if your Wii console’s temperature reaches over 55 degrees Celsius, the internal LED will display a “RED” color and begin flashing. This particular feature will alert the user to turn off the console and check for any internal cooling issues. This full-sized case is sure to be an excellent replacement to your original Wii, with a clear design that will allow you to fully show off the inner-workings of your console. Incredibly easy to install, this gorgeous XCM Hot Rock Case comes with everything you need to give yourself the sweetest Wii on the block! Features: Built-in LED Temperature System Gorgeous Illuminated Colors (Changes Depending on System Temperature) Flashing LED Warning Feature - Warns User of Possible Internal Issues Easy to Install Includes opening tool and matching stand Color Spectrum: Below 29 c : Light blue 30-35 c : Blue 36-40 c : Green 41-45c : Yellow 46-50 c : Orange 51-54 c : Red Over 55 c : Red light flashing
Description
Offering both a stylish new look and dependable cooling performance, the XCM Wii Hot Rock Case is great way to start modding your home gaming console. Boasting a variety of cool colors, the XCM Wii Hot Rock Case features a built-in LED temperature system that will change the illumination color depending on the temperature of the case. This stylish design also works as a Warning Feature, as well. For example, if your Wii console’s temperature reaches over 55 degrees Celsius, the internal LED will display a “RED” color and begin flashing. This particular feature will alert the user to turn off the console and check for any internal cooling issues. This full-sized case is sure to be an excellent replacement to your original Wii, with a clear design that will allow you to fully show off the inner-workings of your console. Incredibly easy to install, this gorgeous XCM Hot Rock Case comes with everything you need to give yourself the sweetest Wii on the block! Features: Built-in LED Temperature System Gorgeous Illuminated Colors (Changes Depending on System Temperature) Flashing LED Warning Feature - Warns User of Possible Internal Issues Easy to Install Includes opening tool and matching stand Color Spectrum: Below 29 c : Light blue 30-35 c : Blue 36-40 c : Green 41-45c : Yellow 46-50 c : Orange 51-54 c : Red Over 55 c : Red light flashing

Suppliers

Company
Product
Description
Supplier Links
XCM Wii Hot Rock Case - 41036 - Xoxide
Malvern, PA, USA
XCM Wii Hot Rock Case
41036
XCM Wii Hot Rock Case 41036
Offering both a stylish new look and dependable cooling performance, the XCM Wii Hot Rock Case is great way to start modding your home gaming console. Boasting a variety of cool colors, the XCM Wii Hot Rock Case features a built-in LED temperature system that will change the illumination color depending on the temperature of the case. This stylish design also works as a Warning Feature, as well. For example, if your Wii console’s temperature reaches over 55 degrees Celsius, the internal LED will display a “RED” color and begin flashing. This particular feature will alert the user to turn off the console and check for any internal cooling issues. This full-sized case is sure to be an excellent replacement to your original Wii, with a clear design that will allow you to fully show off the inner-workings of your console. Incredibly easy to install, this gorgeous XCM Hot Rock Case comes with everything you need to give yourself the sweetest Wii on the block! Features: Built-in LED Temperature System Gorgeous Illuminated Colors (Changes Depending on System Temperature) Flashing LED Warning Feature - Warns User of Possible Internal Issues Easy to Install Includes opening tool and matching stand Color Spectrum: Below 29 c : Light blue 30-35 c : Blue 36-40 c : Green 41-45c : Yellow 46-50 c : Orange 51-54 c : Red Over 55 c : Red light flashing

Offering both a stylish new look and dependable cooling performance, the XCM Wii Hot Rock Case is great way to start modding your home gaming console. Boasting a variety of cool colors, the XCM Wii Hot Rock Case features a built-in LED temperature system that will change the illumination color depending on the temperature of the case.
This stylish design also works as a Warning Feature, as well. For example, if your Wii console’s temperature reaches over 55 degrees Celsius, the internal LED will display a “RED” color and begin flashing. This particular feature will alert the user to turn off the console and check for any internal cooling issues.
This full-sized case is sure to be an excellent replacement to your original Wii, with a clear design that will allow you to fully show off the inner-workings of your console. Incredibly easy to install, this gorgeous XCM Hot Rock Case comes with everything you need to give yourself the sweetest Wii on the block!
Features:

  • Built-in LED Temperature System
  • Gorgeous Illuminated Colors (Changes Depending on System Temperature)
  • Flashing LED Warning Feature - Warns User of Possible Internal Issues
  • Easy to Install
  • Includes opening tool and matching stand

Color Spectrum:

  • Below 29 c : Light blue
  • 30-35 c : Blue
  • 36-40 c : Green
  • 41-45c : Yellow
  • 46-50 c : Orange
  • 51-54 c : Red
  • Over 55 c : Red light flashing
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 41036
Product Name XCM Wii Hot Rock Case
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details