Xoxide Arctic Silver 5 Thermal Compound (3.5 gram) 402

Description
Introducing Arctic Silver 5 - With its unique high-density filling of micronized silver and enhanced thermally conductive ceramic particles, Arctic Silver 5 provides a new level of performance and stability. Arctic Silver 5 is optimized for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Contains 99.9% pure silver: Arctic Silver 5 uses three unique shapes and sizes of pure silver particles to maximize particle-to-particle contact area and thermal transfer. High-Density: Arctic Silver 5 contains over 88% thermally Conductive filler by weight. In addition to micronized silver, Arctic Silver 5 also contains sub-micron zinc oxide, aluminum oxide and boron nitride particles. These thermally-enhanced ceramic particles improve the compound's performance and long-term stability. Controlled Triple-Phase Viscosity: Arctic Silver 5 does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that work together to provide three distinctive functional phases. As it comes from the tube, Arctic Silver 5's consistency is engineered for easy application. During the CPU's initial use, the compound thins out to enhance the filling of the microscopic valleys and ensure the best physical contact between the heatsink and the CPU core. Then the compound thickens slightly over the next 50 to 200 hours of use to its final consistency designed for long-term stability. (This should not be confused with conventional phase change pads that are pre-attached to many heatsinks. Those pads melt each time they get hot then re-solidify when they cool. The viscosity changes that Arctic Silver 5 goes through are much more subtle and ultimately much more effective.) Not Electrically Conductive: Arctic Silver 5 was formulated to conduct heat, not electricity. (While much safer than electrically conductive silver and copper greases, Arctic Silver 5 should be kept away from electrical traces, pins, and leads. While it is not electrically conductive, the compound is very slightly capacitive and could potentially cause problems if it bridges two close-proximity electrical paths.) Absolute Stability: Arctic Silver 5 will not separate, run, migrate, or bleed. Specifications Thermal Conductance: >350,000W/m2 °C (0.001 inch layer) Thermal Resistance: <0.0045°C-in2/Watt (0.001 inch layer) Average Particle Size: <0.49 microns <0.000020 inch Extended Temperature Limits: Peak: –50°C to >180°C Long-
Description
Introducing Arctic Silver 5 - With its unique high-density filling of micronized silver and enhanced thermally conductive ceramic particles, Arctic Silver 5 provides a new level of performance and stability. Arctic Silver 5 is optimized for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Contains 99.9% pure silver: Arctic Silver 5 uses three unique shapes and sizes of pure silver particles to maximize particle-to-particle contact area and thermal transfer. High-Density: Arctic Silver 5 contains over 88% thermally Conductive filler by weight. In addition to micronized silver, Arctic Silver 5 also contains sub-micron zinc oxide, aluminum oxide and boron nitride particles. These thermally-enhanced ceramic particles improve the compound's performance and long-term stability. Controlled Triple-Phase Viscosity: Arctic Silver 5 does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that work together to provide three distinctive functional phases. As it comes from the tube, Arctic Silver 5's consistency is engineered for easy application. During the CPU's initial use, the compound thins out to enhance the filling of the microscopic valleys and ensure the best physical contact between the heatsink and the CPU core. Then the compound thickens slightly over the next 50 to 200 hours of use to its final consistency designed for long-term stability. (This should not be confused with conventional phase change pads that are pre-attached to many heatsinks. Those pads melt each time they get hot then re-solidify when they cool. The viscosity changes that Arctic Silver 5 goes through are much more subtle and ultimately much more effective.) Not Electrically Conductive: Arctic Silver 5 was formulated to conduct heat, not electricity. (While much safer than electrically conductive silver and copper greases, Arctic Silver 5 should be kept away from electrical traces, pins, and leads. While it is not electrically conductive, the compound is very slightly capacitive and could potentially cause problems if it bridges two close-proximity electrical paths.) Absolute Stability: Arctic Silver 5 will not separate, run, migrate, or bleed. Specifications Thermal Conductance: >350,000W/m2 °C (0.001 inch layer) Thermal Resistance: <0.0045°C-in2/Watt (0.001 inch layer) Average Particle Size: <0.49 microns <0.000020 inch Extended Temperature Limits: Peak: –50°C to >180°C Long-

Suppliers

Company
Product
Description
Supplier Links
Arctic Silver 5 Thermal Compound (3.5 gram) - 402 - Xoxide
Malvern, PA, USA
Arctic Silver 5 Thermal Compound (3.5 gram)
402
Arctic Silver 5 Thermal Compound (3.5 gram) 402
Introducing Arctic Silver 5 - With its unique high-density filling of micronized silver and enhanced thermally conductive ceramic particles, Arctic Silver 5 provides a new level of performance and stability. Arctic Silver 5 is optimized for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Contains 99.9% pure silver: Arctic Silver 5 uses three unique shapes and sizes of pure silver particles to maximize particle-to-particle contact area and thermal transfer. High-Density: Arctic Silver 5 contains over 88% thermally Conductive filler by weight. In addition to micronized silver, Arctic Silver 5 also contains sub-micron zinc oxide, aluminum oxide and boron nitride particles. These thermally-enhanced ceramic particles improve the compound's performance and long-term stability. Controlled Triple-Phase Viscosity: Arctic Silver 5 does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that work together to provide three distinctive functional phases. As it comes from the tube, Arctic Silver 5's consistency is engineered for easy application. During the CPU's initial use, the compound thins out to enhance the filling of the microscopic valleys and ensure the best physical contact between the heatsink and the CPU core. Then the compound thickens slightly over the next 50 to 200 hours of use to its final consistency designed for long-term stability. (This should not be confused with conventional phase change pads that are pre-attached to many heatsinks. Those pads melt each time they get hot then re-solidify when they cool. The viscosity changes that Arctic Silver 5 goes through are much more subtle and ultimately much more effective.) Not Electrically Conductive: Arctic Silver 5 was formulated to conduct heat, not electricity. (While much safer than electrically conductive silver and copper greases, Arctic Silver 5 should be kept away from electrical traces, pins, and leads. While it is not electrically conductive, the compound is very slightly capacitive and could potentially cause problems if it bridges two close-proximity electrical paths.) Absolute Stability: Arctic Silver 5 will not separate, run, migrate, or bleed. Specifications Thermal Conductance: >350,000W/m2 °C (0.001 inch layer) Thermal Resistance: <0.0045°C-in2/Watt (0.001 inch layer) Average Particle Size: <0.49 microns <0.000020 inch Extended Temperature Limits: Peak: –50°C to >180°C Long-

Introducing Arctic Silver 5 - With its unique high-density filling of micronized silver and enhanced thermally conductive ceramic particles, Arctic Silver 5 provides a new level of performance and stability.
Arctic Silver 5 is optimized for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions.
Contains 99.9% pure silver:
Arctic Silver 5 uses three unique shapes and sizes of pure silver particles to maximize particle-to-particle contact area and thermal transfer.
High-Density:
Arctic Silver 5 contains over 88% thermally Conductive filler by weight. In addition to micronized silver, Arctic Silver 5 also contains sub-micron zinc oxide, aluminum oxide and boron nitride particles. These thermally-enhanced ceramic particles improve the compound's performance and long-term stability.
Controlled Triple-Phase Viscosity:
Arctic Silver 5 does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that work together to provide three distinctive functional phases. As it comes from the tube, Arctic Silver 5's consistency is engineered for easy application. During the CPU's initial use, the compound thins out to enhance the filling of the microscopic valleys and ensure the best physical contact between the heatsink and the CPU core. Then the compound thickens slightly over the next 50 to 200 hours of use to its final consistency designed for long-term stability.
(This should not be confused with conventional phase change pads that are pre-attached to many heatsinks. Those pads melt each time they get hot then re-solidify when they cool. The viscosity changes that Arctic Silver 5 goes through are much more subtle and ultimately much more effective.)
Not Electrically Conductive:
Arctic Silver 5 was formulated to conduct heat, not electricity.
(While much safer than electrically conductive silver and copper greases, Arctic Silver 5 should be kept away from electrical traces, pins, and leads. While it is not electrically conductive, the compound is very slightly capacitive and could potentially cause problems if it bridges two close-proximity electrical paths.)
Absolute Stability:
Arctic Silver 5 will not separate, run, migrate, or bleed.
Specifications
Thermal Conductance:
>350,000W/m2 °C (0.001 inch layer)
Thermal Resistance:
<0.0045°C-in2/Watt (0.001 inch layer)
Average Particle Size:
<0.49 microns <0.000020 inch
Extended Temperature Limits:
Peak: –50°C to >180°C Long-

Supplier's Site

Technical Specifications

  Xoxide
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 402
Product Name Arctic Silver 5 Thermal Compound (3.5 gram)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details
High Performance Gap Filler - GR100A - Fujipoly® America Corp.
Specs
Type High Dielectric
Form / Shape Gap Filler, Foam in Place Gasket
Chemical System Silicone
View Details