Xoxide 12in Liquid Neon Cathode Light (Blue) 4006

Description
The Liquid Neon Cathode Light is specially designed to give the impression of glowing liquid inside your cathode tube. The Liquid Neon's lighting effect is very similar to that of a plasma ball. The light travels in visible waves, rippling throughout the tube, and is affected if you touch it with your hand. These bright cathodes are a great addition to any mod. Download: Video File (MPEG 4.11 MB) *Click on the picture to see an animated graphic* Specifications: Easy installation Rear On/Off switch on PCI plate Low-heat Liquid Neon tube with dancing lightning 12V Inverter Tube diameter: 15mm Tube length: 300mm Input voltage of inverter: 12V Installation tape included
Description
The Liquid Neon Cathode Light is specially designed to give the impression of glowing liquid inside your cathode tube. The Liquid Neon's lighting effect is very similar to that of a plasma ball. The light travels in visible waves, rippling throughout the tube, and is affected if you touch it with your hand. These bright cathodes are a great addition to any mod. Download: Video File (MPEG 4.11 MB) *Click on the picture to see an animated graphic* Specifications: Easy installation Rear On/Off switch on PCI plate Low-heat Liquid Neon tube with dancing lightning 12V Inverter Tube diameter: 15mm Tube length: 300mm Input voltage of inverter: 12V Installation tape included

Suppliers

Company
Product
Description
Supplier Links
12in Liquid Neon Cathode Light (Blue) - 4006 - Xoxide
Malvern, PA, USA
12in Liquid Neon Cathode Light (Blue)
4006
12in Liquid Neon Cathode Light (Blue) 4006
The Liquid Neon Cathode Light is specially designed to give the impression of glowing liquid inside your cathode tube. The Liquid Neon's lighting effect is very similar to that of a plasma ball. The light travels in visible waves, rippling throughout the tube, and is affected if you touch it with your hand. These bright cathodes are a great addition to any mod. Download: Video File (MPEG 4.11 MB) *Click on the picture to see an animated graphic* Specifications: Easy installation Rear On/Off switch on PCI plate Low-heat Liquid Neon tube with dancing lightning 12V Inverter Tube diameter: 15mm Tube length: 300mm Input voltage of inverter: 12V Installation tape included

The Liquid Neon Cathode Light is specially designed to give the impression of glowing liquid inside your cathode tube. The Liquid Neon's lighting effect is very similar to that of a plasma ball. The light travels in visible waves, rippling throughout the tube, and is affected if you touch it with your hand. These bright cathodes are a great addition to any mod.
Download: Video File (MPEG 4.11 MB)
*Click on the picture to see an animated graphic*
Specifications:

  • Easy installation
  • Rear On/Off switch on PCI plate
  • Low-heat Liquid Neon tube with dancing lightning
  • 12V Inverter
  • Tube diameter: 15mm
  • Tube length: 300mm
  • Input voltage of inverter: 12V
  • Installation tape included
Supplier's Site

Technical Specifications

  Xoxide
Product Category Cathode Emitters and Filaments
Product Number 4006
Product Name 12in Liquid Neon Cathode Light (Blue)
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Shape / Form Bar Stock (optional feature); Wire
Applications Electroplating / Electrolysis; Aerospace, Military, Automotive, Medical Devices, Power Generation, Electronics, Heating
View Details
Advanced Materials - Rechargeable Battery Materials - LG Chemical of America Inc.
Specs
Type Cathodic Emitters / Filaments
Materials NCM (3 Composition)
Applications Battery or Fuel Cell
View Details
Lead (Pb) - G828 - diaago
Specs
Type Cathodic Emitters / Filaments
Shape / Form Socket or Receptacle
View Details
Tungsten Filaments - 0482026 - 0482026 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers