Xoxide Arctic Silver Ceramique Thermal Compound (2.5 gram) 400

Description
The high-density, ceramic-based thermal compound specifically designed for modern high-power CPUs and high-performance heatsinks or water-cooling solutions. Made with micronized aluminum oxide, boron nitride and zinc oxide. Ceramique uses a high-density layered composite of five unique shapes of thermally conductive aluminum oxide, boron nitride and zinc oxide sub-micron particles to maximize particle-to-particle contact area and thermal transfer. This exclusive combination provides performance exceeding most metal based compounds. Controlled triple phase viscosity. Ceramique does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that provide superior performance and long-term stability. During the system's initial use, the heat from the CPU lowers the viscosity of the compound to enhance the filling of the microscopic valleys and ensure a minimum bond line between the heatsink and the CPU core. Then the compound thickens slightly over the next 100 to 300 hours of use to its final consistency designed for long-term stability. Stability: Ceramique is engineered to not separate, run, migrate, or bleed. Electrical Insulator: Ceramique does not contain any metal or other electrically conductive materials. It is a pure electrical insulator, neither electrically conductive nor capacitive. Temperature Limits: Peak: – 40°C to > 180°C Long-Term: – 40°C to 140°C
Description
The high-density, ceramic-based thermal compound specifically designed for modern high-power CPUs and high-performance heatsinks or water-cooling solutions. Made with micronized aluminum oxide, boron nitride and zinc oxide. Ceramique uses a high-density layered composite of five unique shapes of thermally conductive aluminum oxide, boron nitride and zinc oxide sub-micron particles to maximize particle-to-particle contact area and thermal transfer. This exclusive combination provides performance exceeding most metal based compounds. Controlled triple phase viscosity. Ceramique does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that provide superior performance and long-term stability. During the system's initial use, the heat from the CPU lowers the viscosity of the compound to enhance the filling of the microscopic valleys and ensure a minimum bond line between the heatsink and the CPU core. Then the compound thickens slightly over the next 100 to 300 hours of use to its final consistency designed for long-term stability. Stability: Ceramique is engineered to not separate, run, migrate, or bleed. Electrical Insulator: Ceramique does not contain any metal or other electrically conductive materials. It is a pure electrical insulator, neither electrically conductive nor capacitive. Temperature Limits: Peak: – 40°C to > 180°C Long-Term: – 40°C to 140°C

Suppliers

Company
Product
Description
Supplier Links
Arctic Silver Ceramique Thermal Compound (2.5 gram) - 400 - Xoxide
Malvern, PA, USA
Arctic Silver Ceramique Thermal Compound (2.5 gram)
400
Arctic Silver Ceramique Thermal Compound (2.5 gram) 400
The high-density, ceramic-based thermal compound specifically designed for modern high-power CPUs and high-performance heatsinks or water-cooling solutions. Made with micronized aluminum oxide, boron nitride and zinc oxide. Ceramique uses a high-density layered composite of five unique shapes of thermally conductive aluminum oxide, boron nitride and zinc oxide sub-micron particles to maximize particle-to-particle contact area and thermal transfer. This exclusive combination provides performance exceeding most metal based compounds. Controlled triple phase viscosity. Ceramique does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that provide superior performance and long-term stability. During the system's initial use, the heat from the CPU lowers the viscosity of the compound to enhance the filling of the microscopic valleys and ensure a minimum bond line between the heatsink and the CPU core. Then the compound thickens slightly over the next 100 to 300 hours of use to its final consistency designed for long-term stability. Stability: Ceramique is engineered to not separate, run, migrate, or bleed. Electrical Insulator: Ceramique does not contain any metal or other electrically conductive materials. It is a pure electrical insulator, neither electrically conductive nor capacitive. Temperature Limits: Peak: – 40°C to > 180°C Long-Term: – 40°C to 140°C

The high-density, ceramic-based thermal compound specifically designed for modern high-power CPUs and high-performance heatsinks or water-cooling solutions.
Made with micronized aluminum oxide, boron nitride and zinc oxide.
Ceramique uses a high-density layered composite of five unique shapes of thermally conductive aluminum oxide, boron nitride and zinc oxide sub-micron particles to maximize particle-to-particle contact area and thermal transfer. This exclusive combination provides performance exceeding most metal based compounds.
Controlled triple phase viscosity.
Ceramique does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that provide superior performance and long-term stability. During the system's initial use, the heat from the CPU lowers the viscosity of the compound to enhance the filling of the microscopic valleys and ensure a minimum bond line between the heatsink and the CPU core. Then the compound thickens slightly over the next 100 to 300 hours of use to its final consistency designed for long-term stability.
Stability: Ceramique is engineered to not separate, run, migrate, or bleed.
Electrical Insulator: Ceramique does not contain any metal or other electrically conductive materials. It is a pure electrical insulator, neither electrically conductive nor capacitive.
Temperature Limits: Peak: – 40°C to > 180°C Long-Term: – 40°C to 140°C

Supplier's Site

Technical Specifications

  Xoxide
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 400
Product Name Arctic Silver Ceramique Thermal Compound (2.5 gram)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thin Flim, General Purpose with 0.05mm Glass Cloth Reinforcement - SARCON ® GTR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0059 to 0.0118 inch (0.1500 to 0.3000 mm)
Industry Electronics; Semiconductors, IC's
View Details
Advanced Hybrid Sintering Die Attach Solutions - ATROX ® 800HT7A - MacDermid Alpha Electronics Solutions
Specs
Form / Shape Die Bonding Adhesives; Grease, Paste
Industry Electronics; Semiconductors, IC's
Features Electrically Conductive
View Details
Thermal Grease - 1247690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Grease, Paste
View Details