Xoxide Ikonik Zaria A10 Windowed Case - Silver 32027

Description
The elegant Zaria A10 case by Ikonik features a contemporary stylish design, brushed aluminum front panel hiding your bays, with chrome-finish decorative plating and border lines. Specifications: Case type: Mid tower Dimensions (W x H x D): 200 x 440 x 491mm Drive Bays: 5.25" External: 4 3.5" External: 1 3.5" Internal: 5 Expansion slots: 7 Material: Aluminum / SECC I/O panel: Audio / 2 x USB 2.0 / 1 x FireWire / 1 x e-SATA Cooling: 1 x 140 mm front / 1 x 120 mm rear / optional 120 mm bottom Mainboard support µATX / ATX / CEB (worlds only mid-tower support CEB) Tool-less design: Yes Rubber on HDD and PSU railing and ODD spring for anti-vibration and noise reduction Removable and washable filter
Description
The elegant Zaria A10 case by Ikonik features a contemporary stylish design, brushed aluminum front panel hiding your bays, with chrome-finish decorative plating and border lines. Specifications: Case type: Mid tower Dimensions (W x H x D): 200 x 440 x 491mm Drive Bays: 5.25" External: 4 3.5" External: 1 3.5" Internal: 5 Expansion slots: 7 Material: Aluminum / SECC I/O panel: Audio / 2 x USB 2.0 / 1 x FireWire / 1 x e-SATA Cooling: 1 x 140 mm front / 1 x 120 mm rear / optional 120 mm bottom Mainboard support µATX / ATX / CEB (worlds only mid-tower support CEB) Tool-less design: Yes Rubber on HDD and PSU railing and ODD spring for anti-vibration and noise reduction Removable and washable filter

Suppliers

Company
Product
Description
Supplier Links
Ikonik Zaria A10 Windowed Case - Silver - 32027 - Xoxide
Malvern, PA, USA
Ikonik Zaria A10 Windowed Case - Silver
32027
Ikonik Zaria A10 Windowed Case - Silver 32027
The elegant Zaria A10 case by Ikonik features a contemporary stylish design, brushed aluminum front panel hiding your bays, with chrome-finish decorative plating and border lines. Specifications: Case type: Mid tower Dimensions (W x H x D): 200 x 440 x 491mm Drive Bays: 5.25" External: 4 3.5" External: 1 3.5" Internal: 5 Expansion slots: 7 Material: Aluminum / SECC I/O panel: Audio / 2 x USB 2.0 / 1 x FireWire / 1 x e-SATA Cooling: 1 x 140 mm front / 1 x 120 mm rear / optional 120 mm bottom Mainboard support µATX / ATX / CEB (worlds only mid-tower support CEB) Tool-less design: Yes Rubber on HDD and PSU railing and ODD spring for anti-vibration and noise reduction Removable and washable filter

The elegant Zaria A10 case by Ikonik features a contemporary stylish design, brushed aluminum front panel hiding your bays, with chrome-finish decorative plating and border lines.
Specifications:

  • Case type: Mid tower
  • Dimensions (W x H x D): 200 x 440 x 491mm
  • Drive Bays:
    • 5.25" External: 4
    • 3.5" External: 1
    • 3.5" Internal: 5
  • Expansion slots: 7
  • Material: Aluminum / SECC
  • I/O panel: Audio / 2 x USB 2.0 / 1 x FireWire / 1 x e-SATA
  • Cooling: 1 x 140 mm front / 1 x 120 mm rear / optional 120 mm bottom
  • Mainboard support µATX / ATX / CEB (worlds only mid-tower support CEB)
  • Tool-less design: Yes
  • Rubber on HDD and PSU railing and ODD spring for anti-vibration and noise reduction
  • Removable and washable filter
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 32027
Product Name Ikonik Zaria A10 Windowed Case - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2874568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 19.88 inch (505 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details