RS Components, Ltd. Transit Cases 2878410

Description
Nanuk 965S-000BK-0A0 Transit Case
Request a Quote
Description
Nanuk 965S-000BK-0A0 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 2878410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
2878410
Transit Cases 2878410
Nanuk 965S-000BK-0A0 Transit Case

Nanuk 965S-000BK-0A0 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2878410
Product Name Transit Cases
Material Plastic; Resin
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2878264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 3.82 inch (97 mm)
View Details
Instrument Cases - 1951534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Anti Static Packaging - 173873 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Instrument Cases - 1951542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details