Xoxide Logisys Black In and Out Case w/ Clear Side Window 32014

Description
The case was coated in black in and out including the internal metal structure. A Logisys black coated 480w power supply was installed for consistent color display. A clear side window was installed with precut 80mm fan grill and vent to showcase all the goodies you throw in the case. The power and all the I.O. access such as USB and audio jacks are conveniently located at the top of the front panel for easy access. Specifications: Dimension:180(W)x420 (H)x420(D)=7.10"x16. 55"x16.55" Max. Motherboard size:12"x10" 4 open 5.25" drive bays 1 open 3.5" drive bays 5 hidden 3.5" drive bays A total of 10 drive bays Built-in 2 front USB 2.0+Audio Output An 80mm blue LED fan was installed in the back This case comes with a LOGISYS black coated 480watts SATA Cable power supply, compatible with 20/24pin MotherBoard Rear Fan Mount x1 for 80mm / 90mm Cooling Fan Toolless Thumb Screws Clear Side window w/ precut Vent and 80mm fan mounting grill.
Description
The case was coated in black in and out including the internal metal structure. A Logisys black coated 480w power supply was installed for consistent color display. A clear side window was installed with precut 80mm fan grill and vent to showcase all the goodies you throw in the case. The power and all the I.O. access such as USB and audio jacks are conveniently located at the top of the front panel for easy access. Specifications: Dimension:180(W)x420 (H)x420(D)=7.10"x16. 55"x16.55" Max. Motherboard size:12"x10" 4 open 5.25" drive bays 1 open 3.5" drive bays 5 hidden 3.5" drive bays A total of 10 drive bays Built-in 2 front USB 2.0+Audio Output An 80mm blue LED fan was installed in the back This case comes with a LOGISYS black coated 480watts SATA Cable power supply, compatible with 20/24pin MotherBoard Rear Fan Mount x1 for 80mm / 90mm Cooling Fan Toolless Thumb Screws Clear Side window w/ precut Vent and 80mm fan mounting grill.

Suppliers

Company
Product
Description
Supplier Links
Logisys Black In and Out Case w/ Clear Side Window - 32014 - Xoxide
Malvern, PA, USA
Logisys Black In and Out Case w/ Clear Side Window
32014
Logisys Black In and Out Case w/ Clear Side Window 32014
The case was coated in black in and out including the internal metal structure. A Logisys black coated 480w power supply was installed for consistent color display. A clear side window was installed with precut 80mm fan grill and vent to showcase all the goodies you throw in the case. The power and all the I.O. access such as USB and audio jacks are conveniently located at the top of the front panel for easy access. Specifications: Dimension:180(W)x420 (H)x420(D)=7.10"x16. 55"x16.55" Max. Motherboard size:12"x10" 4 open 5.25" drive bays 1 open 3.5" drive bays 5 hidden 3.5" drive bays A total of 10 drive bays Built-in 2 front USB 2.0+Audio Output An 80mm blue LED fan was installed in the back This case comes with a LOGISYS black coated 480watts SATA Cable power supply, compatible with 20/24pin MotherBoard Rear Fan Mount x1 for 80mm / 90mm Cooling Fan Toolless Thumb Screws Clear Side window w/ precut Vent and 80mm fan mounting grill.

The case was coated in black in and out including the internal metal structure. A Logisys black coated 480w power supply was installed for consistent color display. A clear side window was installed with precut 80mm fan grill and vent to showcase all the goodies you throw in the case. The power and all the I.O. access such as USB and audio jacks are conveniently located at the top of the front panel for easy access.
Specifications:

  • Dimension:180(W)x420(H)x420(D)=7.10"x16.55"x16.55"
  • Max. Motherboard size:12"x10"
  • 4 open 5.25" drive bays
  • 1 open 3.5" drive bays
  • 5 hidden 3.5" drive bays
  • A total of 10 drive bays
  • Built-in 2 front USB 2.0+Audio Output
  • An 80mm blue LED fan was installed in the back
  • This case comes with a LOGISYS black coated 480watts SATA Cable power supply, compatible with 20/24pin MotherBoard
  • Rear Fan Mount x1 for 80mm / 90mm Cooling Fan
  • Toolless Thumb Screws
  • Clear Side window w/ precut Vent and 80mm fan mounting grill.
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 32014
Product Name Logisys Black In and Out Case w/ Clear Side Window
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 1368907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 3.58 inch (91 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details