Xoxide 150W AC Power Inverter w/USB Port 32010

Description
Offering an assortment of great features - including an ignitor socket, an AC plug socket, a USB port, and an overall wattage of 150w - this 150W AC Power Inverter w/USB Port from Linchi is the perfect inversion tool for your system. This Linchi power inverter has the ability to convert DC power into conventional AC power, which can run on your home computer, laptop, and other household items. Simply connect the inverter to a battery, plug your AC devices into the inverter, and *SHA-BANG*...you've got power on the go. Features: Convert DC Power into Conventional AC Power Overall Wattage: 150 Watts 1 X Ignitor Socket 1 X AC Plug Socket 1 X USB Port
Description
Offering an assortment of great features - including an ignitor socket, an AC plug socket, a USB port, and an overall wattage of 150w - this 150W AC Power Inverter w/USB Port from Linchi is the perfect inversion tool for your system. This Linchi power inverter has the ability to convert DC power into conventional AC power, which can run on your home computer, laptop, and other household items. Simply connect the inverter to a battery, plug your AC devices into the inverter, and *SHA-BANG*...you've got power on the go. Features: Convert DC Power into Conventional AC Power Overall Wattage: 150 Watts 1 X Ignitor Socket 1 X AC Plug Socket 1 X USB Port

Suppliers

Company
Product
Description
Supplier Links
150W AC Power Inverter w/USB Port - 32010 - Xoxide
Malvern, PA, USA
150W AC Power Inverter w/USB Port
32010
150W AC Power Inverter w/USB Port 32010
Offering an assortment of great features - including an ignitor socket, an AC plug socket, a USB port, and an overall wattage of 150w - this 150W AC Power Inverter w/USB Port from Linchi is the perfect inversion tool for your system. This Linchi power inverter has the ability to convert DC power into conventional AC power, which can run on your home computer, laptop, and other household items. Simply connect the inverter to a battery, plug your AC devices into the inverter, and *SHA-BANG*...you've got power on the go. Features: Convert DC Power into Conventional AC Power Overall Wattage: 150 Watts 1 X Ignitor Socket 1 X AC Plug Socket 1 X USB Port

Offering an assortment of great features - including an ignitor socket, an AC plug socket, a USB port, and an overall wattage of 150w - this 150W AC Power Inverter w/USB Port from Linchi is the perfect inversion tool for your system. This Linchi power inverter has the ability to convert DC power into conventional AC power, which can run on your home computer, laptop, and other household items. Simply connect the inverter to a battery, plug your AC devices into the inverter, and *SHA-BANG*...you've got power on the go.
Features:

  • Convert DC Power into Conventional AC Power
  • Overall Wattage: 150 Watts
  • 1 X Ignitor Socket
  • 1 X AC Plug Socket
  • 1 X USB Port
Supplier's Site

Technical Specifications

  Xoxide
Product Category DC-AC Inverters
Product Number 32010
Product Name 150W AC Power Inverter w/USB Port
Unlock Full Specs
to access all available technical data

Similar Products

50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras - CSI 50-D1  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance RoHS, C22.2 No. 107.1 - 01, UL 458, EN62368-1, EN 55022 Class A with Margins Conducted and Radiated, IEC 61373 Cat 1 A&B
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 12.0 to 125.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details
Industrial and Railway DC/AC Inverters - ODS-750 - PREMIUM S.A.
Specs
Form Factor DIN Rail; Rack Mount (optional feature)
Features Adjustable Frequency
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details