Xoxide NZXT Apollo Case - Blue 31032

Description
With enough functionality to get you to the moon and back, the NZXT Apollo Case is one incredible chassis that offers out-of-the-world performance, style, and cooling at a truly affordable price. Available in a beautiful blue-colored steel chassis, the NZXT Apollo Case features everything you need to kick off the perfect gaming system, including a two standard 120mm fans, a huge side window, USB 2.0 and Firewire support, as well as Intel HD & AC 97 Audio Support for 7.1 and 5.1 sound systems. For enhanced style and functionality, the NZXT Apollo Case also features a smoked acrylic on the front, which is used to display a hidden LCD behind the front panel. This can be used for a variety of purposes, such as temperature monitoring and fan speed control. Other great features include a magnetic closing door, screwless rail design, and support for 4 Internal Hard Drives. Features: Compatible w/ NVIDIA 8800GTX See-through Smoked Acrylic (for 5.25" LCD Devices) Screwless Design Standard Dual 120mm Silent Fans Intel HD© and AC 97 Audio Support for 7.1 & 5.1 Audio Systems Support for 4 Internal Hard Drives Magnetic Closing Door USB 2.0 & Firewire Support Specifications: Model: APOLLO Color: Blue Case Type: Mid Tower Full Size Steel Chassis Dimensions: 218 x 438 x 536mm Cooling System: Front: 1 x 120mm (Optional) Rear: 1 x 120mm Fan Side: 1 x 120mm Blue LED Fan Drive Bays (10): 5 x EXTERNAL 5.25" DRIVE BAYS 1 x EXTERNAL 3.5 " DRIVE BAYS 4 x INTERNAL 3.5" DRIVE BAYS Screwless Rail Design MATERIAL: SECC Steel Chassis 7 x Expansion Slots PSU: 400 WATT PS2 ATX 12V (Optional) Weight: 7.2 KGS (W/O Power) Motherboard Support: ATX, MICRO-ATX, BABY AT
Description
With enough functionality to get you to the moon and back, the NZXT Apollo Case is one incredible chassis that offers out-of-the-world performance, style, and cooling at a truly affordable price. Available in a beautiful blue-colored steel chassis, the NZXT Apollo Case features everything you need to kick off the perfect gaming system, including a two standard 120mm fans, a huge side window, USB 2.0 and Firewire support, as well as Intel HD & AC 97 Audio Support for 7.1 and 5.1 sound systems. For enhanced style and functionality, the NZXT Apollo Case also features a smoked acrylic on the front, which is used to display a hidden LCD behind the front panel. This can be used for a variety of purposes, such as temperature monitoring and fan speed control. Other great features include a magnetic closing door, screwless rail design, and support for 4 Internal Hard Drives. Features: Compatible w/ NVIDIA 8800GTX See-through Smoked Acrylic (for 5.25" LCD Devices) Screwless Design Standard Dual 120mm Silent Fans Intel HD© and AC 97 Audio Support for 7.1 & 5.1 Audio Systems Support for 4 Internal Hard Drives Magnetic Closing Door USB 2.0 & Firewire Support Specifications: Model: APOLLO Color: Blue Case Type: Mid Tower Full Size Steel Chassis Dimensions: 218 x 438 x 536mm Cooling System: Front: 1 x 120mm (Optional) Rear: 1 x 120mm Fan Side: 1 x 120mm Blue LED Fan Drive Bays (10): 5 x EXTERNAL 5.25" DRIVE BAYS 1 x EXTERNAL 3.5 " DRIVE BAYS 4 x INTERNAL 3.5" DRIVE BAYS Screwless Rail Design MATERIAL: SECC Steel Chassis 7 x Expansion Slots PSU: 400 WATT PS2 ATX 12V (Optional) Weight: 7.2 KGS (W/O Power) Motherboard Support: ATX, MICRO-ATX, BABY AT

Suppliers

Company
Product
Description
Supplier Links
NZXT Apollo Case - Blue - 31032 - Xoxide
Malvern, PA, USA
NZXT Apollo Case - Blue
31032
NZXT Apollo Case - Blue 31032
With enough functionality to get you to the moon and back, the NZXT Apollo Case is one incredible chassis that offers out-of-the-world performance, style, and cooling at a truly affordable price. Available in a beautiful blue-colored steel chassis, the NZXT Apollo Case features everything you need to kick off the perfect gaming system, including a two standard 120mm fans, a huge side window, USB 2.0 and Firewire support, as well as Intel HD & AC 97 Audio Support for 7.1 and 5.1 sound systems. For enhanced style and functionality, the NZXT Apollo Case also features a smoked acrylic on the front, which is used to display a hidden LCD behind the front panel. This can be used for a variety of purposes, such as temperature monitoring and fan speed control. Other great features include a magnetic closing door, screwless rail design, and support for 4 Internal Hard Drives. Features: Compatible w/ NVIDIA 8800GTX See-through Smoked Acrylic (for 5.25" LCD Devices) Screwless Design Standard Dual 120mm Silent Fans Intel HD© and AC 97 Audio Support for 7.1 & 5.1 Audio Systems Support for 4 Internal Hard Drives Magnetic Closing Door USB 2.0 & Firewire Support Specifications: Model: APOLLO Color: Blue Case Type: Mid Tower Full Size Steel Chassis Dimensions: 218 x 438 x 536mm Cooling System: Front: 1 x 120mm (Optional) Rear: 1 x 120mm Fan Side: 1 x 120mm Blue LED Fan Drive Bays (10): 5 x EXTERNAL 5.25" DRIVE BAYS 1 x EXTERNAL 3.5 " DRIVE BAYS 4 x INTERNAL 3.5" DRIVE BAYS Screwless Rail Design MATERIAL: SECC Steel Chassis 7 x Expansion Slots PSU: 400 WATT PS2 ATX 12V (Optional) Weight: 7.2 KGS (W/O Power) Motherboard Support: ATX, MICRO-ATX, BABY AT

With enough functionality to get you to the moon and back, the NZXT Apollo Case is one incredible chassis that offers out-of-the-world performance, style, and cooling at a truly affordable price. Available in a beautiful blue-colored steel chassis, the NZXT Apollo Case features everything you need to kick off the perfect gaming system, including a two standard 120mm fans, a huge side window, USB 2.0 and Firewire support, as well as Intel HD & AC 97 Audio Support for 7.1 and 5.1 sound systems.
For enhanced style and functionality, the NZXT Apollo Case also features a smoked acrylic on the front, which is used to display a hidden LCD behind the front panel. This can be used for a variety of purposes, such as temperature monitoring and fan speed control. Other great features include a magnetic closing door, screwless rail design, and support for 4 Internal Hard Drives.
Features:

  • Compatible w/ NVIDIA 8800GTX
  • See-through Smoked Acrylic (for 5.25" LCD Devices)
  • Screwless Design
  • Standard Dual 120mm Silent Fans
  • Intel HD© and AC 97 Audio Support for 7.1 & 5.1 Audio Systems
  • Support for 4 Internal Hard Drives
  • Magnetic Closing Door
  • USB 2.0 & Firewire Support

Specifications:

  • Model: APOLLO
  • Color: Blue
  • Case Type: Mid Tower Full Size Steel Chassis
  • Dimensions: 218 x 438 x 536mm
  • Cooling System:
    • Front: 1 x 120mm (Optional)
    • Rear: 1 x 120mm Fan
    • Side: 1 x 120mm Blue LED Fan
  • Drive Bays (10):
    • 5 x EXTERNAL 5.25" DRIVE BAYS
    • 1 x EXTERNAL 3.5 " DRIVE BAYS
    • 4 x INTERNAL 3.5" DRIVE BAYS
  • Screwless Rail Design
  • MATERIAL: SECC Steel Chassis
  • 7 x Expansion Slots
  • PSU: 400 WATT PS2 ATX 12V (Optional)
  • Weight: 7.2 KGS (W/O Power)
  • Motherboard Support: ATX, MICRO-ATX, BABY AT
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 31032
Product Name NZXT Apollo Case - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details