RS Components, Ltd. Transit Cases 2878276

Description
Nanuk 904S-000BK-0A0 Transit Case
Request a Quote
Description
Nanuk 904S-000BK-0A0 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 2878276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
2878276
Transit Cases 2878276
Nanuk 904S-000BK-0A0 Transit Case

Nanuk 904S-000BK-0A0 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2878276
Product Name Transit Cases
Material Plastic; Resin
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 6.3 inch (160 mm)
View Details
Anti Static Packaging - 173882 - RS Components, Ltd.
Specs
Container Type Bag
Height 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
Compartment Boxes - 1016539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Ps
Height 1.18 inch (30 mm)
View Details
Instrument Cases - 1951536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 3.15 inch (80 mm)
Width 0.6299 inch (16 mm)
View Details