Xoxide NZXT Khaos Full Tower Gaming Case - Black 31022

Description
Sure to appease the insatiable appetites of the most hardcore PC gamers, NZXT is proud to unleash the latest addition to their Classic Series, the NZXT Khaos Full Tower Gaming Case. Featuring extraordinary design in all aspects of its build, this Black Khaos Case is sure to satisfy the needs of the most unrelenting and power-hungry PC enthusiasts. Always striving to create the most ideal gaming experience imaginable, NZXT has designed an ultra-premium chassis that achieves "perfect symmetry" with it's matching curves and mirrored design. Allowing optimum cooling, the Khaos features two 120mm fans (and brackets) for the intake that rests above the 8 available HDDs. The fan brackets have been placed exactly before the video card and motherboards, creating a wind tunnel of incredibly steady airflow. Designed for the gamer who's relentless in their pursuit of power, the Khaos offers support for two power supplies, allowing the user to split power usage between major components like the video cards and CPU with components like the hard drive, motherboard and floppy. A specialized cable is also included to accommodate the second PSU. Offering amazingly durable craftsmanship (which includes 2mm and 3mm thick aluminum chassis), the NZXT Khaos Gaming Case features 11 5.25" bays that will provide an enormous array of drive space for all of your components. For added convenience, this sleek black case comes standard with a mounted handle and rubber finished wheels for comfortably moving the chassis, as well as a flippable motherboard tray for easy access to many of your components. Case Size: Full Tower Fans: 2 x 120mm Blue LED Fans, 1 x 120mm Fan Material: Aluminum Dimensions: 24" x 23.5" x 9" Side Panel: n/a Drive Bays: External: 5 x 5.25" Internal: 8 x 3.5" Expansion Slots: 7 Slots I/O Ports: n/a Motherboard Support: ATX, Micro-ATX, Baby AT Power Supply: Optional Features: Complete Aluminum Build Arching Side Panels & Symmetrical Design Built using Welding Technology (to Strengthen Structure) Allows total of 7 fans (w/ triple 120mm center bracket) Dual Power PSU Support & Start-up Cable (Splits Power & Uses Lower Wattage PSUs) Handle & Wheel For Transporting the Chassis 8 x Hard Drive Supports Sp
Description
Sure to appease the insatiable appetites of the most hardcore PC gamers, NZXT is proud to unleash the latest addition to their Classic Series, the NZXT Khaos Full Tower Gaming Case. Featuring extraordinary design in all aspects of its build, this Black Khaos Case is sure to satisfy the needs of the most unrelenting and power-hungry PC enthusiasts. Always striving to create the most ideal gaming experience imaginable, NZXT has designed an ultra-premium chassis that achieves "perfect symmetry" with it's matching curves and mirrored design. Allowing optimum cooling, the Khaos features two 120mm fans (and brackets) for the intake that rests above the 8 available HDDs. The fan brackets have been placed exactly before the video card and motherboards, creating a wind tunnel of incredibly steady airflow. Designed for the gamer who's relentless in their pursuit of power, the Khaos offers support for two power supplies, allowing the user to split power usage between major components like the video cards and CPU with components like the hard drive, motherboard and floppy. A specialized cable is also included to accommodate the second PSU. Offering amazingly durable craftsmanship (which includes 2mm and 3mm thick aluminum chassis), the NZXT Khaos Gaming Case features 11 5.25" bays that will provide an enormous array of drive space for all of your components. For added convenience, this sleek black case comes standard with a mounted handle and rubber finished wheels for comfortably moving the chassis, as well as a flippable motherboard tray for easy access to many of your components. Case Size: Full Tower Fans: 2 x 120mm Blue LED Fans, 1 x 120mm Fan Material: Aluminum Dimensions: 24" x 23.5" x 9" Side Panel: n/a Drive Bays: External: 5 x 5.25" Internal: 8 x 3.5" Expansion Slots: 7 Slots I/O Ports: n/a Motherboard Support: ATX, Micro-ATX, Baby AT Power Supply: Optional Features: Complete Aluminum Build Arching Side Panels & Symmetrical Design Built using Welding Technology (to Strengthen Structure) Allows total of 7 fans (w/ triple 120mm center bracket) Dual Power PSU Support & Start-up Cable (Splits Power & Uses Lower Wattage PSUs) Handle & Wheel For Transporting the Chassis 8 x Hard Drive Supports Sp

Suppliers

Company
Product
Description
Supplier Links
NZXT Khaos Full Tower Gaming Case - Black - 31022 - Xoxide
Malvern, PA, USA
NZXT Khaos Full Tower Gaming Case - Black
31022
NZXT Khaos Full Tower Gaming Case - Black 31022
Sure to appease the insatiable appetites of the most hardcore PC gamers, NZXT is proud to unleash the latest addition to their Classic Series, the NZXT Khaos Full Tower Gaming Case. Featuring extraordinary design in all aspects of its build, this Black Khaos Case is sure to satisfy the needs of the most unrelenting and power-hungry PC enthusiasts. Always striving to create the most ideal gaming experience imaginable, NZXT has designed an ultra-premium chassis that achieves "perfect symmetry" with it's matching curves and mirrored design. Allowing optimum cooling, the Khaos features two 120mm fans (and brackets) for the intake that rests above the 8 available HDDs. The fan brackets have been placed exactly before the video card and motherboards, creating a wind tunnel of incredibly steady airflow. Designed for the gamer who's relentless in their pursuit of power, the Khaos offers support for two power supplies, allowing the user to split power usage between major components like the video cards and CPU with components like the hard drive, motherboard and floppy. A specialized cable is also included to accommodate the second PSU. Offering amazingly durable craftsmanship (which includes 2mm and 3mm thick aluminum chassis), the NZXT Khaos Gaming Case features 11 5.25" bays that will provide an enormous array of drive space for all of your components. For added convenience, this sleek black case comes standard with a mounted handle and rubber finished wheels for comfortably moving the chassis, as well as a flippable motherboard tray for easy access to many of your components. Case Size: Full Tower Fans: 2 x 120mm Blue LED Fans, 1 x 120mm Fan Material: Aluminum Dimensions: 24" x 23.5" x 9" Side Panel: n/a Drive Bays: External: 5 x 5.25" Internal: 8 x 3.5" Expansion Slots: 7 Slots I/O Ports: n/a Motherboard Support: ATX, Micro-ATX, Baby AT Power Supply: Optional Features: Complete Aluminum Build Arching Side Panels & Symmetrical Design Built using Welding Technology (to Strengthen Structure) Allows total of 7 fans (w/ triple 120mm center bracket) Dual Power PSU Support & Start-up Cable (Splits Power & Uses Lower Wattage PSUs) Handle & Wheel For Transporting the Chassis 8 x Hard Drive Supports Sp

Sure to appease the insatiable appetites of the most hardcore PC gamers, NZXT is proud to unleash the latest addition to their Classic Series, the NZXT Khaos Full Tower Gaming Case. Featuring extraordinary design in all aspects of its build, this Black Khaos Case is sure to satisfy the needs of the most unrelenting and power-hungry PC enthusiasts.
Always striving to create the most ideal gaming experience imaginable, NZXT has designed an ultra-premium chassis that achieves "perfect symmetry" with it's matching curves and mirrored design. Allowing optimum cooling, the Khaos features two 120mm fans (and brackets) for the intake that rests above the 8 available HDDs. The fan brackets have been placed exactly before the video card and motherboards, creating a wind tunnel of incredibly steady airflow.
Designed for the gamer who's relentless in their pursuit of power, the Khaos offers support for two power supplies, allowing the user to split power usage between major components like the video cards and CPU with components like the hard drive, motherboard and floppy. A specialized cable is also included to accommodate the second PSU.
Offering amazingly durable craftsmanship (which includes 2mm and 3mm thick aluminum chassis), the NZXT Khaos Gaming Case features 11 5.25" bays that will provide an enormous array of drive space for all of your components. For added convenience, this sleek black case comes standard with a mounted handle and rubber finished wheels for comfortably moving the chassis, as well as a flippable motherboard tray for easy access to many of your components.

Case Size:Full TowerFans:2 x 120mm Blue LED Fans, 1 x 120mm Fan
Material:AluminumDimensions:24" x 23.5" x 9"
Side Panel:n/aDrive Bays:
  • External: 5 x 5.25"
  • Internal: 8 x 3.5"
Expansion Slots:7 SlotsI/O Ports:n/a
Motherboard Support:ATX, Micro-ATX, Baby ATPower Supply:Optional

Features:

  • Complete Aluminum Build
  • Arching Side Panels & Symmetrical Design
  • Built using Welding Technology (to Strengthen Structure)
  • Allows total of 7 fans (w/ triple 120mm center bracket)
  • Dual Power PSU Support & Start-up Cable (Splits Power & Uses Lower Wattage PSUs)
  • Handle & Wheel For Transporting the Chassis
  • 8 x Hard Drive Supports

Sp

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 31022
Product Name NZXT Khaos Full Tower Gaming Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details