MOCAP LLC CNC Milling Cutter Bit Protection - 1/4" GRIP PAK 08 PLUG GRPM080250

Description
NEW Grip Paks provide individual packaging for end mills, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display. The fins featured inside the base/plug of our Grip Paks provide excellent gripping of the shank and the easy opening cap and heavier wall thickness allows for a secure, perfect fit. They offer ultimate protection for high quality delicate micro drills and cutters. MOCAP Grip Paks can be used to package a wide variety of parts: Drill Bits Metalworking End Mills Small-Diameter Micro Drills Solid Carbide Cutting Tools Woodworking Tools Dental Burs Grip Pak bases are manufactured in Low-Density Polyethylene (LDPE) and the clear caps are manufactured in Clarified Polypropylene (PP). Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
NEW Grip Paks provide individual packaging for end mills, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display. The fins featured inside the base/plug of our Grip Paks provide excellent gripping of the shank and the easy opening cap and heavier wall thickness allows for a secure, perfect fit. They offer ultimate protection for high quality delicate micro drills and cutters. MOCAP Grip Paks can be used to package a wide variety of parts: Drill Bits Metalworking End Mills Small-Diameter Micro Drills Solid Carbide Cutting Tools Woodworking Tools Dental Burs Grip Pak bases are manufactured in Low-Density Polyethylene (LDPE) and the clear caps are manufactured in Clarified Polypropylene (PP). Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CNC Milling Cutter Bit Protection - 1/4
Park Hills, MO, United States
CNC Milling Cutter Bit Protection - 1/4" GRIP PAK 08 PLUG
GRPM080250
CNC Milling Cutter Bit Protection - 1/4" GRIP PAK 08 PLUG GRPM080250
NEW Grip Paks provide individual packaging for end mills, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display. The fins featured inside the base/plug of our Grip Paks provide excellent gripping of the shank and the easy opening cap and heavier wall thickness allows for a secure, perfect fit. They offer ultimate protection for high quality delicate micro drills and cutters. MOCAP Grip Paks can be used to package a wide variety of parts: Drill Bits Metalworking End Mills Small-Diameter Micro Drills Solid Carbide Cutting Tools Woodworking Tools Dental Burs Grip Pak bases are manufactured in Low-Density Polyethylene (LDPE) and the clear caps are manufactured in Clarified Polypropylene (PP). Contact us at 800.649.4980 for pricing, special orders and product information.

NEW Grip Paks provide individual packaging for end mills, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display.
The fins featured inside the base/plug of our Grip Paks provide excellent gripping of the shank and the easy opening cap and heavier wall thickness allows for a secure, perfect fit. They offer ultimate protection for high quality delicate micro drills and cutters.
MOCAP Grip Paks can be used to package a wide variety of parts:

  • Drill Bits
  • Metalworking End Mills
  • Small-Diameter Micro Drills
  • Solid Carbide Cutting Tools
  • Woodworking Tools
  • Dental Burs

Grip Pak bases are manufactured in Low-Density Polyethylene (LDPE) and the clear caps are manufactured in Clarified Polypropylene (PP).
Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number GRPM080250
Product Name CNC Milling Cutter Bit Protection - 1/4" GRIP PAK 08 PLUG
Unlock Full Specs
to access all available technical data

Similar Products

Packaging for Ceramic Inserts - 4-15/16X2-1/2X13/16 (126 x64x 22 mm) MULTI BOX PP - MB126X6422 - MOCAP LLC
Specs
Container Type Box
Height 1.04 inch (26.49 mm)
Length 5.17 inch (131 mm)
View Details
Packaging for Carbide Inserts - 1-3/8X29/32X13/64
Specs
Container Type Box
Height 0.5750 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details