Xoxide Antec Dark Fleet DF-85 Gaming Case 27014

Description
Come to the dark side! Antec's monstrous Dark Fleet DF-85 case features three "Fleet-Release" access doors which open separately for convenient drive access, as well as a top 2.5" hot-swap SATA drive bay for your SSD. Lockable access doors ensure your little sister won't be tugging the capacitors off your motherboard, and a handy CPU cutout allows for super-easy installation of after-market CPU coolers. All this is nice, but where the DF-85 really shines is it's cooling system: bottom-mounted PSU bay isolates heat and five included 120mm fans complement the two included 140mm fans nicely to keep your case as cold as a winter night on Hoth! Specifications: Motherboard Support: Mini-ITX, microATX, Standard ATX Drive bays: 3 x external 5.25", 4 x internal 3.5" Fleet-Swap, 1 x external top 2.5" hot-swap SATA, 1 x internal bottom-mounted 2.5" Expansion Slots: 7 Maximum graphics card size: 12.5" / 318 mm Front I/O ports: 1 x USB 3.0, 3 x USB 2.0, Audio (AC'97 and HDA compatible) In and Out Dimensions: 596mm (H) x 213mm (W) x 505mm (D) / 23.5" (H) x 8.4" (W) x 19.9" (D) Cooling System: 2 x top 140mm TwoCool™ fans 2 x rear 120mm TwoCool™ red LED fans 3 x front 120mm red LED fans with speed control knobs 1 x side 120mm fan to cool graphics cards (optional) Water cooling capable
Description
Come to the dark side! Antec's monstrous Dark Fleet DF-85 case features three "Fleet-Release" access doors which open separately for convenient drive access, as well as a top 2.5" hot-swap SATA drive bay for your SSD. Lockable access doors ensure your little sister won't be tugging the capacitors off your motherboard, and a handy CPU cutout allows for super-easy installation of after-market CPU coolers. All this is nice, but where the DF-85 really shines is it's cooling system: bottom-mounted PSU bay isolates heat and five included 120mm fans complement the two included 140mm fans nicely to keep your case as cold as a winter night on Hoth! Specifications: Motherboard Support: Mini-ITX, microATX, Standard ATX Drive bays: 3 x external 5.25", 4 x internal 3.5" Fleet-Swap, 1 x external top 2.5" hot-swap SATA, 1 x internal bottom-mounted 2.5" Expansion Slots: 7 Maximum graphics card size: 12.5" / 318 mm Front I/O ports: 1 x USB 3.0, 3 x USB 2.0, Audio (AC'97 and HDA compatible) In and Out Dimensions: 596mm (H) x 213mm (W) x 505mm (D) / 23.5" (H) x 8.4" (W) x 19.9" (D) Cooling System: 2 x top 140mm TwoCool™ fans 2 x rear 120mm TwoCool™ red LED fans 3 x front 120mm red LED fans with speed control knobs 1 x side 120mm fan to cool graphics cards (optional) Water cooling capable

Suppliers

Company
Product
Description
Supplier Links
Antec Dark Fleet DF-85 Gaming Case - 27014 - Xoxide
Malvern, PA, USA
Antec Dark Fleet DF-85 Gaming Case
27014
Antec Dark Fleet DF-85 Gaming Case 27014
Come to the dark side! Antec's monstrous Dark Fleet DF-85 case features three "Fleet-Release" access doors which open separately for convenient drive access, as well as a top 2.5" hot-swap SATA drive bay for your SSD. Lockable access doors ensure your little sister won't be tugging the capacitors off your motherboard, and a handy CPU cutout allows for super-easy installation of after-market CPU coolers. All this is nice, but where the DF-85 really shines is it's cooling system: bottom-mounted PSU bay isolates heat and five included 120mm fans complement the two included 140mm fans nicely to keep your case as cold as a winter night on Hoth! Specifications: Motherboard Support: Mini-ITX, microATX, Standard ATX Drive bays: 3 x external 5.25", 4 x internal 3.5" Fleet-Swap, 1 x external top 2.5" hot-swap SATA, 1 x internal bottom-mounted 2.5" Expansion Slots: 7 Maximum graphics card size: 12.5" / 318 mm Front I/O ports: 1 x USB 3.0, 3 x USB 2.0, Audio (AC'97 and HDA compatible) In and Out Dimensions: 596mm (H) x 213mm (W) x 505mm (D) / 23.5" (H) x 8.4" (W) x 19.9" (D) Cooling System: 2 x top 140mm TwoCool™ fans 2 x rear 120mm TwoCool™ red LED fans 3 x front 120mm red LED fans with speed control knobs 1 x side 120mm fan to cool graphics cards (optional) Water cooling capable

Come to the dark side! Antec's monstrous Dark Fleet DF-85 case features three "Fleet-Release" access doors which open separately for convenient drive access, as well as a top 2.5" hot-swap SATA drive bay for your SSD. Lockable access doors ensure your little sister won't be tugging the capacitors off your motherboard, and a handy CPU cutout allows for super-easy installation of after-market CPU coolers. All this is nice, but where the DF-85 really shines is it's cooling system: bottom-mounted PSU bay isolates heat and five included 120mm fans complement the two included 140mm fans nicely to keep your case as cold as a winter night on Hoth!
Specifications:

  • Motherboard Support: Mini-ITX, microATX, Standard ATX
  • Drive bays: 3 x external 5.25", 4 x internal 3.5" Fleet-Swap, 1 x external top 2.5" hot-swap SATA, 1 x internal bottom-mounted 2.5"
  • Expansion Slots: 7
  • Maximum graphics card size: 12.5" / 318 mm
  • Front I/O ports: 1 x USB 3.0, 3 x USB 2.0, Audio (AC'97 and HDA compatible) In and Out
  • Dimensions: 596mm (H) x 213mm (W) x 505mm (D) / 23.5" (H) x 8.4" (W) x 19.9" (D)
  • Cooling System:
    • 2 x top 140mm TwoCool™ fans
    • 2 x rear 120mm TwoCool™ red LED fans
    • 3 x front 120mm red LED fans with speed control knobs
    • 1 x side 120mm fan to cool graphics cards (optional)
    • Water cooling capable
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 27014
Product Name Antec Dark Fleet DF-85 Gaming Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 3732643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 5.22 inch (132 mm)
Length 17.72 inch (450 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details