RS Components, Ltd. Instrument Cases 2664947

Description
Grey Cold Rolled Steel Instrument Case,
Request a Quote
Description
Grey Cold Rolled Steel Instrument Case,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 2664947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
2664947
Instrument Cases 2664947
Grey Cold Rolled Steel Instrument Case,

Grey Cold Rolled Steel Instrument Case,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2664947
Product Name Instrument Cases
Material Steel; Cold Rolled Steel
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 2374432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 3.15 inch (80 mm)
Length 9.09 inch (231 mm)
View Details
Transit Cases - 2554818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 20.16 inch (512 mm)
Width 12.13 inch (308 mm)
View Details
Instrument Cases - 2664961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 4.53 inch (115 mm)
Length 11.73 inch (298 mm)
View Details
Transit Cases - 288681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Copolymer
Height 16.54 inch (420 mm)
View Details