Xoxide Chieftec HM-03B HI-FI Series HTPC Case - Black 26014

Description
Sure to be a gorgeous addition to your home entertainment system, the Chieftec HM-03B HI-FI Series HTPC Case allows for one 5.25in optical drive, and up to three internal 3.25in drive bays. There's a front-facing dust cover that reveals a 56-in-1 card reader and USB (x2), FireWire and Audio connectivity. This anodized black chassis is bundled with an iMon VFD and remote control, and features two turning-knobs for volume and general navigation. Features: Sturdy Aluminum Finish Includes 56-in-1 Card Reader IMON VDF / Volume & Navigator Knob USB, 1394 Firewire, and Audio Ports Specifications: Model: HM-03B-OP Type: Micro ATX Media Center / HTPC Case Dimensions: 440 x 420 x 100mm Color: Black Drive Bays: 1 x 5.25" ODD, 2 x 3.5" HDD Case Material: Aluminum Motherboard: Standard Micro ATX Available w/ PS2 Standard Power
Description
Sure to be a gorgeous addition to your home entertainment system, the Chieftec HM-03B HI-FI Series HTPC Case allows for one 5.25in optical drive, and up to three internal 3.25in drive bays. There's a front-facing dust cover that reveals a 56-in-1 card reader and USB (x2), FireWire and Audio connectivity. This anodized black chassis is bundled with an iMon VFD and remote control, and features two turning-knobs for volume and general navigation. Features: Sturdy Aluminum Finish Includes 56-in-1 Card Reader IMON VDF / Volume & Navigator Knob USB, 1394 Firewire, and Audio Ports Specifications: Model: HM-03B-OP Type: Micro ATX Media Center / HTPC Case Dimensions: 440 x 420 x 100mm Color: Black Drive Bays: 1 x 5.25" ODD, 2 x 3.5" HDD Case Material: Aluminum Motherboard: Standard Micro ATX Available w/ PS2 Standard Power

Suppliers

Company
Product
Description
Supplier Links
Chieftec HM-03B HI-FI Series HTPC Case - Black - 26014 - Xoxide
Malvern, PA, USA
Chieftec HM-03B HI-FI Series HTPC Case - Black
26014
Chieftec HM-03B HI-FI Series HTPC Case - Black 26014
Sure to be a gorgeous addition to your home entertainment system, the Chieftec HM-03B HI-FI Series HTPC Case allows for one 5.25in optical drive, and up to three internal 3.25in drive bays. There's a front-facing dust cover that reveals a 56-in-1 card reader and USB (x2), FireWire and Audio connectivity. This anodized black chassis is bundled with an iMon VFD and remote control, and features two turning-knobs for volume and general navigation. Features: Sturdy Aluminum Finish Includes 56-in-1 Card Reader IMON VDF / Volume & Navigator Knob USB, 1394 Firewire, and Audio Ports Specifications: Model: HM-03B-OP Type: Micro ATX Media Center / HTPC Case Dimensions: 440 x 420 x 100mm Color: Black Drive Bays: 1 x 5.25" ODD, 2 x 3.5" HDD Case Material: Aluminum Motherboard: Standard Micro ATX Available w/ PS2 Standard Power

Sure to be a gorgeous addition to your home entertainment system, the Chieftec HM-03B HI-FI Series HTPC Case allows for one 5.25in optical drive, and up to three internal 3.25in drive bays.
There's a front-facing dust cover that reveals a 56-in-1 card reader and USB (x2), FireWire and Audio connectivity. This anodized black chassis is bundled with an iMon VFD and remote control, and features two turning-knobs for volume and general navigation.
Features:

  • Sturdy Aluminum Finish
  • Includes 56-in-1 Card Reader
  • IMON VDF / Volume & Navigator Knob
  • USB, 1394 Firewire, and Audio Ports

Specifications:

  • Model: HM-03B-OP
  • Type: Micro ATX Media Center / HTPC Case
  • Dimensions: 440 x 420 x 100mm
  • Color: Black
  • Drive Bays: 1 x 5.25" ODD, 2 x 3.5" HDD
  • Case Material: Aluminum
  • Motherboard: Standard Micro ATX
  • Available w/ PS2 Standard Power
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 26014
Product Name Chieftec HM-03B HI-FI Series HTPC Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2878302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 7.99 inch (203 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details