RS Components, Ltd. BBC micro:bit Cases 2118947

Description
Baby Blue Case for micro:bit V2
Request a Quote
Description
Baby Blue Case for micro:bit V2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BBC micro:bit Cases - 2118947 - RS Components, Ltd.
Corby, Northants, United Kingdom
BBC micro:bit Cases
2118947
BBC micro:bit Cases 2118947
Baby Blue Case for micro:bit V2

Baby Blue Case for micro:bit V2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2118947
Product Name BBC micro:bit Cases
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 6.3 inch (160 mm)
View Details
Transit Cases - 2878373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 10.12 inch (257 mm)
View Details
Instrument Cases - 1951543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 6.3 inch (160 mm)
View Details
Instrument Cases - 1199145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.45 inch (62.2 mm)
Length 6.2 inch (158 mm)
View Details