Xoxide Logisys 16" Corner Light Bar - White 255

Description
Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in! Features: Long life Low heat output Small size (base dimension 10mm x 10mm) Easy Grip Connector Easy installation Triangular enclosure for easy corner applications 16" wire Included installation kit and Velcro tape
Description
Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in! Features: Long life Low heat output Small size (base dimension 10mm x 10mm) Easy Grip Connector Easy installation Triangular enclosure for easy corner applications 16" wire Included installation kit and Velcro tape

Suppliers

Company
Product
Description
Supplier Links
Logisys 16
Malvern, PA, USA
Logisys 16" Corner Light Bar - White
255
Logisys 16" Corner Light Bar - White 255
Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in! Features: Long life Low heat output Small size (base dimension 10mm x 10mm) Easy Grip Connector Easy installation Triangular enclosure for easy corner applications 16" wire Included installation kit and Velcro tape

Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in!
Features:

  • Long life
  • Low heat output
  • Small size (base dimension 10mm x 10mm)
  • Easy Grip Connector
  • Easy installation
  • Triangular enclosure for easy corner applications
  • 16" wire
  • Included installation kit and Velcro tape
Supplier's Site

Technical Specifications

  Xoxide
Product Category Illuminators
Product Number 255
Product Name Logisys 16" Corner Light Bar - White
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Compact sight glass luminaire - LumiStar1000™ - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5500 K
View Details
 - SCDI-100-FO - Image Labs International
Image Labs International
Specs
Illumination Type Backlight
Illuminator Features Diffused; Fiber Optic
View Details
Dome Light - CA-DDR8 - KEYENCE
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details