Xoxide Logisys 16" Corner Light Bar - Green 254

Description
Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in! Features: Long life Low heat output Small size (base dimension 10mm x 10mm) Easy Grip Connector Easy installation Triangular enclosure for easy corner applications 16" wire Included installation kit and Velcro tape
Description
Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in! Features: Long life Low heat output Small size (base dimension 10mm x 10mm) Easy Grip Connector Easy installation Triangular enclosure for easy corner applications 16" wire Included installation kit and Velcro tape

Suppliers

Company
Product
Description
Supplier Links
Logisys 16
Malvern, PA, USA
Logisys 16" Corner Light Bar - Green
254
Logisys 16" Corner Light Bar - Green 254
Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in! Features: Long life Low heat output Small size (base dimension 10mm x 10mm) Easy Grip Connector Easy installation Triangular enclosure for easy corner applications 16" wire Included installation kit and Velcro tape

Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in!
Features:

  • Long life
  • Low heat output
  • Small size (base dimension 10mm x 10mm)
  • Easy Grip Connector
  • Easy installation
  • Triangular enclosure for easy corner applications
  • 16" wire
  • Included installation kit and Velcro tape
Supplier's Site

Technical Specifications

  Xoxide
Product Category Illuminators
Product Number 254
Product Name Logisys 16" Corner Light Bar - Green
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
PRO KIT I AC/DC w/ BC4112 - LK2057/943479 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 120 volts
Illuminator Output 100 to 150 watts
View Details
Machine Vision Lighting - Tubular Fluorescent Lights - Banner Engineering Corp.
Specs
Illumination Type Backlight
Light Source Lamp
Lifetime 10000 to 20000 hours
View Details
6W Long Wave UV Tube (366nm) 92-17 - 92-17 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 366 nm (3660 Å)
View Details