Xoxide Sunbeam / CaseGears Black Steel 680W Hush LED Power Supply 24120

Description
No, the CaseGears LED Hush has nothing to do with a Hush Puppy. It is neither ugly illuminated footwear nor a delicious fried treat that comes with crappy drive-thru seafood, but rather a 680 Watt Ultra-Quiet Power Supply from Sunbeam CaseGears. Featuring a huge 120mm Blue LED fan, the Sunbeam Casegears Hush 680W is a power supply that can deliver your entry level system with some decent power without emptying your wallet. 20/24-pin connector, 4-pin P4 connector, a whopping two SATA connectors, and four 4-pin Molex connectors are the icing on the cake with a 4-pin FDD connector sprinkling it for good measure. OK, now if you excuse us, we're gonna strap on some loafers and head out on a grub run for some fried dough. Max Power 680 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x 6-pin PCI-Express Overall Dimensions 9" x 7.5" x 4" Noise Level Low Noise & Ripple Fans 1 x 120mm LED fan (w/ Grill) Efficiency High Features: Compliant with Intel ATX 12V 2.0 2 x Rails +12V (V1, V2) output Automatic Fan Speed Control Safeguard with OVP, UVP, SCP, OPP Support PCI-E Graphic Card Part number: PSU-HUSH680-US-BL (Blue LED Version) 1 x 120mm LED fan with Fan Grill Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 2 x SATA 4 x 4-pin Molex 1 x 4-pin FDD
Description
No, the CaseGears LED Hush has nothing to do with a Hush Puppy. It is neither ugly illuminated footwear nor a delicious fried treat that comes with crappy drive-thru seafood, but rather a 680 Watt Ultra-Quiet Power Supply from Sunbeam CaseGears. Featuring a huge 120mm Blue LED fan, the Sunbeam Casegears Hush 680W is a power supply that can deliver your entry level system with some decent power without emptying your wallet. 20/24-pin connector, 4-pin P4 connector, a whopping two SATA connectors, and four 4-pin Molex connectors are the icing on the cake with a 4-pin FDD connector sprinkling it for good measure. OK, now if you excuse us, we're gonna strap on some loafers and head out on a grub run for some fried dough. Max Power 680 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x 6-pin PCI-Express Overall Dimensions 9" x 7.5" x 4" Noise Level Low Noise & Ripple Fans 1 x 120mm LED fan (w/ Grill) Efficiency High Features: Compliant with Intel ATX 12V 2.0 2 x Rails +12V (V1, V2) output Automatic Fan Speed Control Safeguard with OVP, UVP, SCP, OPP Support PCI-E Graphic Card Part number: PSU-HUSH680-US-BL (Blue LED Version) 1 x 120mm LED fan with Fan Grill Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 2 x SATA 4 x 4-pin Molex 1 x 4-pin FDD

Suppliers

Company
Product
Description
Supplier Links
Sunbeam / CaseGears Black Steel 680W Hush LED Power Supply - 24120 - Xoxide
Malvern, PA, USA
Sunbeam / CaseGears Black Steel 680W Hush LED Power Supply
24120
Sunbeam / CaseGears Black Steel 680W Hush LED Power Supply 24120
No, the CaseGears LED Hush has nothing to do with a Hush Puppy. It is neither ugly illuminated footwear nor a delicious fried treat that comes with crappy drive-thru seafood, but rather a 680 Watt Ultra-Quiet Power Supply from Sunbeam CaseGears. Featuring a huge 120mm Blue LED fan, the Sunbeam Casegears Hush 680W is a power supply that can deliver your entry level system with some decent power without emptying your wallet. 20/24-pin connector, 4-pin P4 connector, a whopping two SATA connectors, and four 4-pin Molex connectors are the icing on the cake with a 4-pin FDD connector sprinkling it for good measure. OK, now if you excuse us, we're gonna strap on some loafers and head out on a grub run for some fried dough. Max Power 680 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x 6-pin PCI-Express Overall Dimensions 9" x 7.5" x 4" Noise Level Low Noise & Ripple Fans 1 x 120mm LED fan (w/ Grill) Efficiency High Features: Compliant with Intel ATX 12V 2.0 2 x Rails +12V (V1, V2) output Automatic Fan Speed Control Safeguard with OVP, UVP, SCP, OPP Support PCI-E Graphic Card Part number: PSU-HUSH680-US-BL (Blue LED Version) 1 x 120mm LED fan with Fan Grill Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 2 x SATA 4 x 4-pin Molex 1 x 4-pin FDD

No, the CaseGears LED Hush has nothing to do with a Hush Puppy. It is neither ugly illuminated footwear nor a delicious fried treat that comes with crappy drive-thru seafood, but rather a 680 Watt Ultra-Quiet Power Supply from Sunbeam CaseGears.
Featuring a huge 120mm Blue LED fan, the Sunbeam Casegears Hush 680W is a power supply that can deliver your entry level system with some decent power without emptying your wallet. 20/24-pin connector, 4-pin P4 connector, a whopping two SATA connectors, and four 4-pin Molex connectors are the icing on the cake with a 4-pin FDD connector sprinkling it for good measure. OK, now if you excuse us, we're gonna strap on some loafers and head out on a grub run for some fried dough.

Max Power 680 Watts Modular No
Motherboard
Connectors
1 x 20/24-pinPCI-E Connectors 1 x 6-pin PCI-Express
Overall
Dimensions
9" x 7.5" x 4"Noise Level Low Noise & Ripple
Fans 1 x 120mm LED fan (w/ Grill)Efficiency High

Features:

  • Compliant with Intel ATX 12V 2.0
  • 2 x Rails +12V (V1, V2) output
  • Automatic Fan Speed Control
  • Safeguard with OVP, UVP, SCP, OPP
  • Support PCI-E Graphic Card
  • Part number: PSU-HUSH680-US-BL (Blue LED Version)
  • 1 x 120mm LED fan with Fan Grill

Connectors:

  • 1 x 20/24-pin Mainboard
  • 1 x 4-pin P4
  • 2 x SATA
  • 4 x 4-pin Molex
  • 1 x 4-pin FDD
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 24120
Product Name Sunbeam / CaseGears Black Steel 680W Hush LED Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2878377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 9.02 inch (229 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details