Xoxide Sunbeam HTPC Acrylic Case - UV Blue 24113

Description
Tired of the same old boring looking HTPC cases? Don’t worry, so is Sunbeam. That’s why their new Acrylic Case is really going to turn some heads. And they would never think of sacrificing performance for style, as this case uses only the highest quality components available. The internal capacity is large enough for eight 3.5” bays and the external has room for two 5.25” drives. Cooling is a breeze as well, by way of 4 quiet 80mm fans. For optimum cooling, Sunbeam has placed two in the front, one in the rear and one inside the case. So if you are looking for superior, see through styling and premium performance, look no further than the Sunbeam HTPC Acrylic Case. Case Size: HTPC Fans: 4 x Blue 80mm LED Fans Material: Acrylic Dimensions: 21.5" x 19.5" x 3.5" Side Panel: Transparent Drive Bays: 2 x External 5.25" / 8 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 2 x Audio Motherboard Support: Standard ATX Power Supply: Optional Features HTPC Chassis High quality hardware Core fan design 2 x USB 2.0 Ports , Audio and Microphone in Front of the Case Can be assembled 8 pcs 3.5" HDD 4 Blue 80mm LED fans included! Specifications Color- UV-Blue (HTPC-HUVB) Drive Bay- 5.25" Drives Bay x 2 3.5" Drives Bay x 8( Internal ) Front I/O Port- USB 2.0 x 2 + Speaker + Microphone Weight- G .W: 5.6 kg N .W: 4.8 kg Dimension- 47.5(L)*44(W)*19.5(H ) CM M/B Type- Standard ATX
Description
Tired of the same old boring looking HTPC cases? Don’t worry, so is Sunbeam. That’s why their new Acrylic Case is really going to turn some heads. And they would never think of sacrificing performance for style, as this case uses only the highest quality components available. The internal capacity is large enough for eight 3.5” bays and the external has room for two 5.25” drives. Cooling is a breeze as well, by way of 4 quiet 80mm fans. For optimum cooling, Sunbeam has placed two in the front, one in the rear and one inside the case. So if you are looking for superior, see through styling and premium performance, look no further than the Sunbeam HTPC Acrylic Case. Case Size: HTPC Fans: 4 x Blue 80mm LED Fans Material: Acrylic Dimensions: 21.5" x 19.5" x 3.5" Side Panel: Transparent Drive Bays: 2 x External 5.25" / 8 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 2 x Audio Motherboard Support: Standard ATX Power Supply: Optional Features HTPC Chassis High quality hardware Core fan design 2 x USB 2.0 Ports , Audio and Microphone in Front of the Case Can be assembled 8 pcs 3.5" HDD 4 Blue 80mm LED fans included! Specifications Color- UV-Blue (HTPC-HUVB) Drive Bay- 5.25" Drives Bay x 2 3.5" Drives Bay x 8( Internal ) Front I/O Port- USB 2.0 x 2 + Speaker + Microphone Weight- G .W: 5.6 kg N .W: 4.8 kg Dimension- 47.5(L)*44(W)*19.5(H ) CM M/B Type- Standard ATX

Suppliers

Company
Product
Description
Supplier Links
Sunbeam HTPC Acrylic Case - UV Blue - 24113 - Xoxide
Malvern, PA, USA
Sunbeam HTPC Acrylic Case - UV Blue
24113
Sunbeam HTPC Acrylic Case - UV Blue 24113
Tired of the same old boring looking HTPC cases? Don’t worry, so is Sunbeam. That’s why their new Acrylic Case is really going to turn some heads. And they would never think of sacrificing performance for style, as this case uses only the highest quality components available. The internal capacity is large enough for eight 3.5” bays and the external has room for two 5.25” drives. Cooling is a breeze as well, by way of 4 quiet 80mm fans. For optimum cooling, Sunbeam has placed two in the front, one in the rear and one inside the case. So if you are looking for superior, see through styling and premium performance, look no further than the Sunbeam HTPC Acrylic Case. Case Size: HTPC Fans: 4 x Blue 80mm LED Fans Material: Acrylic Dimensions: 21.5" x 19.5" x 3.5" Side Panel: Transparent Drive Bays: 2 x External 5.25" / 8 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 2 x Audio Motherboard Support: Standard ATX Power Supply: Optional Features HTPC Chassis High quality hardware Core fan design 2 x USB 2.0 Ports , Audio and Microphone in Front of the Case Can be assembled 8 pcs 3.5" HDD 4 Blue 80mm LED fans included! Specifications Color- UV-Blue (HTPC-HUVB) Drive Bay- 5.25" Drives Bay x 2 3.5" Drives Bay x 8( Internal ) Front I/O Port- USB 2.0 x 2 + Speaker + Microphone Weight- G .W: 5.6 kg N .W: 4.8 kg Dimension- 47.5(L)*44(W)*19.5(H ) CM M/B Type- Standard ATX

Tired of the same old boring looking HTPC cases? Don’t worry, so is Sunbeam. That’s why their new Acrylic Case is really going to turn some heads. And they would never think of sacrificing performance for style, as this case uses only the highest quality components available.
The internal capacity is large enough for eight 3.5” bays and the external has room for two 5.25” drives. Cooling is a breeze as well, by way of 4 quiet 80mm fans. For optimum cooling, Sunbeam has placed two in the front, one in the rear and one inside the case.
So if you are looking for superior, see through styling and premium performance, look no further than the Sunbeam HTPC Acrylic Case.

Case Size:HTPCFans:4 x Blue 80mm LED Fans
Material:AcrylicDimensions:21.5" x 19.5" x 3.5"
Side Panel:TransparentDrive Bays:2 x External 5.25" / 8 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports: 2 x USB2.0, 2 x Audio
Motherboard Support:Standard ATXPower Supply:Optional

Features

  • HTPC Chassis
  • High quality hardware
  • Core fan design
  • 2 x USB 2.0 Ports , Audio and Microphone in Front of the Case
  • Can be assembled 8 pcs 3.5" HDD
  • 4 Blue 80mm LED fans included!

Specifications

  • Color- UV-Blue (HTPC-HUVB)
  • Drive Bay- 5.25" Drives Bay x 2
  • 3.5" Drives Bay x 8( Internal )
  • Front I/O Port- USB 2.0 x 2 + Speaker + Microphone
  • Weight- G .W: 5.6 kg
  • N .W: 4.8 kg
  • Dimension- 47.5(L)*44(W)*19.5(H) CM
  • M/B Type- Standard ATX
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 24113
Product Name Sunbeam HTPC Acrylic Case - UV Blue
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1252350 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 22.8 inch (579 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details