Xoxide Sunbeam / CaseGears Black Steel 580W Power Supply 24085

Description
If you are looking for a decent power supply that looks good and performs well, but don’t want to shell out major bucks, then set your sights on the Black Steel 580W Power Supply from CaseGears. The Black Steel boasts a reasonable 580 watts of power for a reasonable price. The Black Steel features 20 and 24-pin motherboard compatibility and SATA compatibility. A sturdy black finished steel housing ensures the Black Steel from CaseGears will last in your entry to mid-level system. Max Power 580 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors No Overall Dimensions 9" x 6.5" x 4" Noise Level Low Noise & Ripple Fans 2 x Silent 80mm Fans Efficiency High Connections: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x SATA 4 x 4-pin Molex 1 x 4-pin FDD Features: All black finishing casing 20+4 pin motherboard power connector Twin 8025 silent fans Intel Pentium 4 and AMD K7/K8 CPU compatible Serial ATA connector High efficiency, low noise and ripple, built-in EMI filter Specifications: Input: Voltage: 100~120/200~240VAC Current: 10/5A Frequency: 50/60 Hz Output: Max Power: 580W Current: +3.3V: 30A +5V: 36A +12V: 25A -5V: 0.5A -12V: 0.8A +5VSB: 2A
Description
If you are looking for a decent power supply that looks good and performs well, but don’t want to shell out major bucks, then set your sights on the Black Steel 580W Power Supply from CaseGears. The Black Steel boasts a reasonable 580 watts of power for a reasonable price. The Black Steel features 20 and 24-pin motherboard compatibility and SATA compatibility. A sturdy black finished steel housing ensures the Black Steel from CaseGears will last in your entry to mid-level system. Max Power 580 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors No Overall Dimensions 9" x 6.5" x 4" Noise Level Low Noise & Ripple Fans 2 x Silent 80mm Fans Efficiency High Connections: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x SATA 4 x 4-pin Molex 1 x 4-pin FDD Features: All black finishing casing 20+4 pin motherboard power connector Twin 8025 silent fans Intel Pentium 4 and AMD K7/K8 CPU compatible Serial ATA connector High efficiency, low noise and ripple, built-in EMI filter Specifications: Input: Voltage: 100~120/200~240VAC Current: 10/5A Frequency: 50/60 Hz Output: Max Power: 580W Current: +3.3V: 30A +5V: 36A +12V: 25A -5V: 0.5A -12V: 0.8A +5VSB: 2A

Suppliers

Company
Product
Description
Supplier Links
Sunbeam / CaseGears Black Steel 580W Power Supply - 24085 - Xoxide
Malvern, PA, USA
Sunbeam / CaseGears Black Steel 580W Power Supply
24085
Sunbeam / CaseGears Black Steel 580W Power Supply 24085
If you are looking for a decent power supply that looks good and performs well, but don’t want to shell out major bucks, then set your sights on the Black Steel 580W Power Supply from CaseGears. The Black Steel boasts a reasonable 580 watts of power for a reasonable price. The Black Steel features 20 and 24-pin motherboard compatibility and SATA compatibility. A sturdy black finished steel housing ensures the Black Steel from CaseGears will last in your entry to mid-level system. Max Power 580 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors No Overall Dimensions 9" x 6.5" x 4" Noise Level Low Noise & Ripple Fans 2 x Silent 80mm Fans Efficiency High Connections: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x SATA 4 x 4-pin Molex 1 x 4-pin FDD Features: All black finishing casing 20+4 pin motherboard power connector Twin 8025 silent fans Intel Pentium 4 and AMD K7/K8 CPU compatible Serial ATA connector High efficiency, low noise and ripple, built-in EMI filter Specifications: Input: Voltage: 100~120/200~240VAC Current: 10/5A Frequency: 50/60 Hz Output: Max Power: 580W Current: +3.3V: 30A +5V: 36A +12V: 25A -5V: 0.5A -12V: 0.8A +5VSB: 2A

If you are looking for a decent power supply that looks good and performs well, but don’t want to shell out major bucks, then set your sights on the Black Steel 580W Power Supply from CaseGears. The Black Steel boasts a reasonable 580 watts of power for a reasonable price.
The Black Steel features 20 and 24-pin motherboard compatibility and SATA compatibility. A sturdy black finished steel housing ensures the Black Steel from CaseGears will last in your entry to mid-level system.

Max Power580 WattsModularNo
Motherboard
Connectors
1 x 20/24-pinPCI-E ConnectorsNo
Overall
Dimensions
9" x 6.5" x 4"Noise LevelLow Noise & Ripple
Fans2 x Silent 80mm FansEfficiencyHigh

Connections:

  • 1 x 20/24-pin Mainboard
  • 1 x 4-pin P4
  • 1 x SATA
  • 4 x 4-pin Molex
  • 1 x 4-pin FDD

Features:

  • All black finishing casing
  • 20+4 pin motherboard power connector
  • Twin 8025 silent fans
  • Intel Pentium 4 and AMD K7/K8 CPU compatible
  • Serial ATA connector
  • High efficiency, low noise and ripple, built-in EMI filter

Specifications:

  • Input:
    • Voltage: 100~120/200~240VAC
    • Current: 10/5A
    • Frequency: 50/60 Hz
  • Output:
    • Max Power: 580W
    • Current:
      • +3.3V: 30A
      • +5V: 36A
      • +12V: 25A
      • -5V: 0.5A
      • -12V: 0.8A
      • +5VSB: 2A
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 24085
Product Name Sunbeam / CaseGears Black Steel 580W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details