RS Components, Ltd. Instrument Cases 232282

Description
Grey standard steel case,406x197x159mm
Request a Quote
Description
Grey standard steel case,406x197x159mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 232282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
232282
Instrument Cases 232282
Grey standard steel case,406x197x159mm

Grey standard steel case,406x197x159mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 232282
Product Name Instrument Cases
Material Steel; Cold rolled steel
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908439 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 24.02 inch (610 mm)
View Details
Instrument Cases - 4073771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, steel
Height 2.6 inch (66 mm)
Length 9.06 inch (230 mm)
View Details
Instrument Cases - 2664936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 1.65 inch (42 mm)
Length 2.56 inch (65 mm)
View Details
Laptop Bags - 1811161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 14.57 inch (370 mm)
View Details