Xoxide Sunbeam LED Case Handles - Blue 23009

Description
Transport your case to and from LAN parties in style with the LED Case Handles from Sunbeam. Super bright LEDs illuminate the handle for an incredible tricked out effect. A sturdy solid steel anodized core and huge metal washer ensure the handles will give years of stability and strength. Features: Built-in LEDs provide fantastic lighting Ergonomic and attractive looks Large area metal washers provide stability and strength Specifications: Material: Transparent Plastic Handle Body, Hard Anodized Steel Core Dimensions: 46.5 x 180mm *2 handles per package
Description
Transport your case to and from LAN parties in style with the LED Case Handles from Sunbeam. Super bright LEDs illuminate the handle for an incredible tricked out effect. A sturdy solid steel anodized core and huge metal washer ensure the handles will give years of stability and strength. Features: Built-in LEDs provide fantastic lighting Ergonomic and attractive looks Large area metal washers provide stability and strength Specifications: Material: Transparent Plastic Handle Body, Hard Anodized Steel Core Dimensions: 46.5 x 180mm *2 handles per package

Suppliers

Company
Product
Description
Supplier Links
Sunbeam LED Case Handles - Blue - 23009 - Xoxide
Malvern, PA, USA
Sunbeam LED Case Handles - Blue
23009
Sunbeam LED Case Handles - Blue 23009
Transport your case to and from LAN parties in style with the LED Case Handles from Sunbeam. Super bright LEDs illuminate the handle for an incredible tricked out effect. A sturdy solid steel anodized core and huge metal washer ensure the handles will give years of stability and strength. Features: Built-in LEDs provide fantastic lighting Ergonomic and attractive looks Large area metal washers provide stability and strength Specifications: Material: Transparent Plastic Handle Body, Hard Anodized Steel Core Dimensions: 46.5 x 180mm *2 handles per package

Transport your case to and from LAN parties in style with the LED Case Handles from Sunbeam. Super bright LEDs illuminate the handle for an incredible tricked out effect. A sturdy solid steel anodized core and huge metal washer ensure the handles will give years of stability and strength.
Features:

  • Built-in LEDs provide fantastic lighting
  • Ergonomic and attractive looks
  • Large area metal washers provide stability and strength

Specifications:

  • Material: Transparent Plastic Handle Body, Hard Anodized Steel Core
  • Dimensions: 46.5 x 180mm

*2 handles per package

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 23009
Product Name Sunbeam LED Case Handles - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details