RS Components, Ltd. BBC micro:bit Cases 2118952

Description
Blue KittenBot Case for micro:bit V2
Request a Quote
Description
Blue KittenBot Case for micro:bit V2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BBC micro:bit Cases - 2118952 - RS Components, Ltd.
Corby, Northants, United Kingdom
BBC micro:bit Cases
2118952
BBC micro:bit Cases 2118952
Blue KittenBot Case for micro:bit V2

Blue KittenBot Case for micro:bit V2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2118952
Product Name BBC micro:bit Cases
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 4073989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, steel
Height 5.22 inch (132 mm)
Length 9.06 inch (230 mm)
View Details
Multimeter Cases - 2099635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 7.99 inch (203 mm)
Length 4.02 inch (102 mm)
Width 2.52 inch (64 mm)
View Details
Anti Static Packaging - 1908445 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
Transit Cases - 2537434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 33.86 inch (860 mm)
View Details