Xoxide Das Keyboard Model S Professional Silent Mechanical Keyboard 22002

Description
Totally retooled and redesigned for the modern user, the Das Keyboard III Professional - Mechanical Keyboard has been finely crafted to provide the user with one of the best typing experiences they'll ever, well, experience. Offering a sleek, modern look and dozens of useful features, the Das Keyboard offers solid German-engineered gold-plated mechanical key switches that generates tactile feedback...making typing an incredibly unique experience. New additions to the Das Keyboard includes blue LEDs (providing an extra visual punch), as well as a new USB hub that will allow you to charge and sync your iPod, iPhone, or any other USB-powered device. For all you lightening quick typists and gamers, well, you'll be glad to hear that the Das Keyboard has an N-Key rollover function that allows up to 12 keys to be pressed simultaneously. If you ask us, that's a lot of keys. Rounding it all off is an extra long USB cable that will fit snugly in your desk grommet, keeping things nice and tidy behind your workspace. Features: German-Engineered Cherry MX Mechanical Key Switches USB 2.0 Hub - Sync Your IPod Right From Your Keyboard! Extra-Long USB Cable N-Key Rollover - Allowing Up to 12 Keys to be Pressed Simultaneously (when using included PS/2 connection, 6 with USB) Enhanced 104 or 105-key Layout Blue LEDs For Enhanced Visuals Specifications: System Requirements: PC or Mac, Windows, Linux, or Mac OSX. 1 x USB 1.1 or USB 2.0 port No Driver Required Mac users can swap the Command/Control/Opti ons keys to match Mac Keyboard using MacOS X Control Panel Environmental Data: Operating temperature: 0C to +70C Operating humidity: 5% to 95% Electrical Data: Compatible w/ most KVM switches w/ USB port Compatible w/ KVM Switches USB Hub has 2 ports & does not require External PSU. Compatible w/ 1.1 & 2.0 Standards. Both ports can be active at the same time but one can temporarily shutdown if the current consumption is too high.
Description
Totally retooled and redesigned for the modern user, the Das Keyboard III Professional - Mechanical Keyboard has been finely crafted to provide the user with one of the best typing experiences they'll ever, well, experience. Offering a sleek, modern look and dozens of useful features, the Das Keyboard offers solid German-engineered gold-plated mechanical key switches that generates tactile feedback...making typing an incredibly unique experience. New additions to the Das Keyboard includes blue LEDs (providing an extra visual punch), as well as a new USB hub that will allow you to charge and sync your iPod, iPhone, or any other USB-powered device. For all you lightening quick typists and gamers, well, you'll be glad to hear that the Das Keyboard has an N-Key rollover function that allows up to 12 keys to be pressed simultaneously. If you ask us, that's a lot of keys. Rounding it all off is an extra long USB cable that will fit snugly in your desk grommet, keeping things nice and tidy behind your workspace. Features: German-Engineered Cherry MX Mechanical Key Switches USB 2.0 Hub - Sync Your IPod Right From Your Keyboard! Extra-Long USB Cable N-Key Rollover - Allowing Up to 12 Keys to be Pressed Simultaneously (when using included PS/2 connection, 6 with USB) Enhanced 104 or 105-key Layout Blue LEDs For Enhanced Visuals Specifications: System Requirements: PC or Mac, Windows, Linux, or Mac OSX. 1 x USB 1.1 or USB 2.0 port No Driver Required Mac users can swap the Command/Control/Opti ons keys to match Mac Keyboard using MacOS X Control Panel Environmental Data: Operating temperature: 0C to +70C Operating humidity: 5% to 95% Electrical Data: Compatible w/ most KVM switches w/ USB port Compatible w/ KVM Switches USB Hub has 2 ports & does not require External PSU. Compatible w/ 1.1 & 2.0 Standards. Both ports can be active at the same time but one can temporarily shutdown if the current consumption is too high.

Suppliers

Company
Product
Description
Supplier Links
Das Keyboard Model S Professional Silent Mechanical Keyboard - 22002 - Xoxide
Malvern, PA, USA
Das Keyboard Model S Professional Silent Mechanical Keyboard
22002
Das Keyboard Model S Professional Silent Mechanical Keyboard 22002
Totally retooled and redesigned for the modern user, the Das Keyboard III Professional - Mechanical Keyboard has been finely crafted to provide the user with one of the best typing experiences they'll ever, well, experience. Offering a sleek, modern look and dozens of useful features, the Das Keyboard offers solid German-engineered gold-plated mechanical key switches that generates tactile feedback...making typing an incredibly unique experience. New additions to the Das Keyboard includes blue LEDs (providing an extra visual punch), as well as a new USB hub that will allow you to charge and sync your iPod, iPhone, or any other USB-powered device. For all you lightening quick typists and gamers, well, you'll be glad to hear that the Das Keyboard has an N-Key rollover function that allows up to 12 keys to be pressed simultaneously. If you ask us, that's a lot of keys. Rounding it all off is an extra long USB cable that will fit snugly in your desk grommet, keeping things nice and tidy behind your workspace. Features: German-Engineered Cherry MX Mechanical Key Switches USB 2.0 Hub - Sync Your IPod Right From Your Keyboard! Extra-Long USB Cable N-Key Rollover - Allowing Up to 12 Keys to be Pressed Simultaneously (when using included PS/2 connection, 6 with USB) Enhanced 104 or 105-key Layout Blue LEDs For Enhanced Visuals Specifications: System Requirements: PC or Mac, Windows, Linux, or Mac OSX. 1 x USB 1.1 or USB 2.0 port No Driver Required Mac users can swap the Command/Control/Opti ons keys to match Mac Keyboard using MacOS X Control Panel Environmental Data: Operating temperature: 0C to +70C Operating humidity: 5% to 95% Electrical Data: Compatible w/ most KVM switches w/ USB port Compatible w/ KVM Switches USB Hub has 2 ports & does not require External PSU. Compatible w/ 1.1 & 2.0 Standards. Both ports can be active at the same time but one can temporarily shutdown if the current consumption is too high.

Totally retooled and redesigned for the modern user, the Das Keyboard III Professional - Mechanical Keyboard has been finely crafted to provide the user with one of the best typing experiences they'll ever, well, experience.
Offering a sleek, modern look and dozens of useful features, the Das Keyboard offers solid German-engineered gold-plated mechanical key switches that generates tactile feedback...making typing an incredibly unique experience.
New additions to the Das Keyboard includes blue LEDs (providing an extra visual punch), as well as a new USB hub that will allow you to charge and sync your iPod, iPhone, or any other USB-powered device.
For all you lightening quick typists and gamers, well, you'll be glad to hear that the Das Keyboard has an N-Key rollover function that allows up to 12 keys to be pressed simultaneously. If you ask us, that's a lot of keys. Rounding it all off is an extra long USB cable that will fit snugly in your desk grommet, keeping things nice and tidy behind your workspace.
Features:

  • German-Engineered Cherry MX Mechanical Key Switches
  • USB 2.0 Hub - Sync Your IPod Right From Your Keyboard!
  • Extra-Long USB Cable
  • N-Key Rollover - Allowing Up to 12 Keys to be Pressed Simultaneously (when using included PS/2 connection, 6 with USB)
  • Enhanced 104 or 105-key Layout
  • Blue LEDs For Enhanced Visuals

Specifications:

  • System Requirements:
    • PC or Mac, Windows, Linux, or Mac OSX.
    • 1 x USB 1.1 or USB 2.0 port
    • No Driver Required
    • Mac users can swap the Command/Control/Options keys to match Mac Keyboard using MacOS X Control Panel
  • Environmental Data:
    • Operating temperature: 0C to +70C
    • Operating humidity: 5% to 95%
  • Electrical Data:
    • Compatible w/ most KVM switches w/ USB port
    • Compatible w/ KVM Switches
    • USB Hub has 2 ports & does not require External PSU. Compatible w/ 1.1 & 2.0 Standards. Both ports can be active at the same time but one can temporarily shutdown if the current consumption is too high.
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Keyboards
Product Number 22002
Product Name Das Keyboard Model S Professional Silent Mechanical Keyboard
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 163553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection IR or other wireless connection
Interface RF
View Details
Indukey TKG-104-TOUCH-IP68-GREY-USB, TKG 104 Key IP68 TouchPad Grey (USB) - XKB-M104T-F8UG-I1 - Advantech
Specs
Applications Medical
Additional Features Touchpad
Key / Overlay Material Elastomer
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
X-keys Professional PS/2 USB 58 Key Keyboard - XP-04-PS2-R - P.I. Engineering, Inc.
Specs
Applications Commercial
Additional Features Illuminated keyboard; Keylock (optional feature)
Mounting Desktop keyboard
View Details