Xoxide Swiftech MCP355 3/8in Water Pump 20721

Description
Introducing the latest Swiftech offering in watercooling pumps: The MCP355 Industrial Pump. This incredibly strong pump features a remarkably small footprint for its astounding 20 feet of head! The MCP355 is able to deliver extreme reliability in today's most complex liquid cooled systems with minimal space through the use of a unique single moving part pump design. If you are running some serious hardware or a system with many and multiple waterblocks and watercooled components, this is the pump you have been waiting for! Features: Small footprint for easy system integration 50,000 hours MTBF equivalent to 5+ years lifetime Superior 12VDC convenience plugs directly into the computer power supply Can be used in full confidence in any MP servers and high-end workstations Superior real world performance thanks to its high pressure characteristics (20ft of head) Particularly well adapted to the proliferation of daisy-chained liquid cooling devices in a single circuit, such as multiple processors, chipset, graphics, and hard drives Native 3/8" barb fittings No maintenance required when used with de-mineralized water with anti-fungal additives Quick installation with adhesive neoprene pad, or permanent installation with screws and grommets RPM sensor plugs to 3-pin motherboard fan connectors and reports impeller rotational speed Specifications: Normal Operating Voltage: 12VDC Operating Voltage: 8~13.2VDC Minimal Starting Voltage: 9VDC Power Consumption: 18W Current: 1.46A Head: 20.2ft Discharge: 120GPH Connection: 3/8" Barbs Pressure: 22PSI Electrical Connector: 4-pin Molex (with 3-pin RPM only connector) Weight: 7.3oz Noise: 30~32dBA Motor Type: Electronically Commutated, Brushless DC, Spherical Motor MTBF: 50,000 Hours NOTE: The MCP355 is intended for high performance applications where a powerful pump is a necessity, but space is an issue. Because of this, it generates a higher audible noise then the MCP350 and MCP655 pumps and is not recommended for users seeking a silent system.
Description
Introducing the latest Swiftech offering in watercooling pumps: The MCP355 Industrial Pump. This incredibly strong pump features a remarkably small footprint for its astounding 20 feet of head! The MCP355 is able to deliver extreme reliability in today's most complex liquid cooled systems with minimal space through the use of a unique single moving part pump design. If you are running some serious hardware or a system with many and multiple waterblocks and watercooled components, this is the pump you have been waiting for! Features: Small footprint for easy system integration 50,000 hours MTBF equivalent to 5+ years lifetime Superior 12VDC convenience plugs directly into the computer power supply Can be used in full confidence in any MP servers and high-end workstations Superior real world performance thanks to its high pressure characteristics (20ft of head) Particularly well adapted to the proliferation of daisy-chained liquid cooling devices in a single circuit, such as multiple processors, chipset, graphics, and hard drives Native 3/8" barb fittings No maintenance required when used with de-mineralized water with anti-fungal additives Quick installation with adhesive neoprene pad, or permanent installation with screws and grommets RPM sensor plugs to 3-pin motherboard fan connectors and reports impeller rotational speed Specifications: Normal Operating Voltage: 12VDC Operating Voltage: 8~13.2VDC Minimal Starting Voltage: 9VDC Power Consumption: 18W Current: 1.46A Head: 20.2ft Discharge: 120GPH Connection: 3/8" Barbs Pressure: 22PSI Electrical Connector: 4-pin Molex (with 3-pin RPM only connector) Weight: 7.3oz Noise: 30~32dBA Motor Type: Electronically Commutated, Brushless DC, Spherical Motor MTBF: 50,000 Hours NOTE: The MCP355 is intended for high performance applications where a powerful pump is a necessity, but space is an issue. Because of this, it generates a higher audible noise then the MCP350 and MCP655 pumps and is not recommended for users seeking a silent system.

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCP355 3/8in Water Pump - 20721 - Xoxide
Malvern, PA, USA
Swiftech MCP355 3/8in Water Pump
20721
Swiftech MCP355 3/8in Water Pump 20721
Introducing the latest Swiftech offering in watercooling pumps: The MCP355 Industrial Pump. This incredibly strong pump features a remarkably small footprint for its astounding 20 feet of head! The MCP355 is able to deliver extreme reliability in today's most complex liquid cooled systems with minimal space through the use of a unique single moving part pump design. If you are running some serious hardware or a system with many and multiple waterblocks and watercooled components, this is the pump you have been waiting for! Features: Small footprint for easy system integration 50,000 hours MTBF equivalent to 5+ years lifetime Superior 12VDC convenience plugs directly into the computer power supply Can be used in full confidence in any MP servers and high-end workstations Superior real world performance thanks to its high pressure characteristics (20ft of head) Particularly well adapted to the proliferation of daisy-chained liquid cooling devices in a single circuit, such as multiple processors, chipset, graphics, and hard drives Native 3/8" barb fittings No maintenance required when used with de-mineralized water with anti-fungal additives Quick installation with adhesive neoprene pad, or permanent installation with screws and grommets RPM sensor plugs to 3-pin motherboard fan connectors and reports impeller rotational speed Specifications: Normal Operating Voltage: 12VDC Operating Voltage: 8~13.2VDC Minimal Starting Voltage: 9VDC Power Consumption: 18W Current: 1.46A Head: 20.2ft Discharge: 120GPH Connection: 3/8" Barbs Pressure: 22PSI Electrical Connector: 4-pin Molex (with 3-pin RPM only connector) Weight: 7.3oz Noise: 30~32dBA Motor Type: Electronically Commutated, Brushless DC, Spherical Motor MTBF: 50,000 Hours NOTE: The MCP355 is intended for high performance applications where a powerful pump is a necessity, but space is an issue. Because of this, it generates a higher audible noise then the MCP350 and MCP655 pumps and is not recommended for users seeking a silent system.

Introducing the latest Swiftech offering in watercooling pumps: The MCP355 Industrial Pump. This incredibly strong pump features a remarkably small footprint for its astounding 20 feet of head!
The MCP355 is able to deliver extreme reliability in today's most complex liquid cooled systems with minimal space through the use of a unique single moving part pump design. If you are running some serious hardware or a system with many and multiple waterblocks and watercooled components, this is the pump you have been waiting for!
Features:

  • Small footprint for easy system integration
  • 50,000 hours MTBF equivalent to 5+ years lifetime
  • Superior 12VDC convenience plugs directly into the computer power supply
  • Can be used in full confidence in any MP servers and high-end workstations
  • Superior real world performance thanks to its high pressure characteristics (20ft of head)
  • Particularly well adapted to the proliferation of daisy-chained liquid cooling devices in a single circuit, such as multiple processors, chipset, graphics, and hard drives
  • Native 3/8" barb fittings
  • No maintenance required when used with de-mineralized water with anti-fungal additives
  • Quick installation with adhesive neoprene pad, or permanent installation with screws and grommets
  • RPM sensor plugs to 3-pin motherboard fan connectors and reports impeller rotational speed

Specifications:

  • Normal Operating Voltage: 12VDC
  • Operating Voltage: 8~13.2VDC
  • Minimal Starting Voltage: 9VDC
  • Power Consumption: 18W
  • Current: 1.46A
  • Head: 20.2ft
  • Discharge: 120GPH
  • Connection: 3/8" Barbs
  • Pressure: 22PSI
  • Electrical Connector: 4-pin Molex (with 3-pin RPM only connector)
  • Weight: 7.3oz
  • Noise: 30~32dBA
  • Motor Type: Electronically Commutated, Brushless DC, Spherical Motor
  • MTBF: 50,000 Hours

NOTE: The MCP355 is intended for high performance applications where a powerful pump is a necessity, but space is an issue. Because of this, it generates a higher audible noise then the MCP350 and MCP655 pumps and is not recommended for users seeking a silent system.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Liquid Handling Pumps
Product Number 20721
Product Name Swiftech MCP355 3/8in Water Pump
Media Water Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PO - PWO Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details