Xoxide Logisys Jumbo UV Lazer LED 16522

Description
Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo UV Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The UV illumination delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: UV Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22"Wire w/ 4-pin Molex Pass-Through
Description
Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo UV Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The UV illumination delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: UV Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22"Wire w/ 4-pin Molex Pass-Through

Suppliers

Company
Product
Description
Supplier Links
Logisys Jumbo UV Lazer LED - 16522 - Xoxide
Malvern, PA, USA
Logisys Jumbo UV Lazer LED
16522
Logisys Jumbo UV Lazer LED 16522
Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo UV Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The UV illumination delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: UV Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22"Wire w/ 4-pin Molex Pass-Through

Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo UV Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The UV illumination delivers a stellar effect.
Specifications:

  • LEDs: 5
  • Color Pattern: UV
  • Angles:
    • Two outer set LEDs: 45 degree angle
    • Two mid set LEDs: 60 degree
    • Center LED: 90 degree
  • Dimensions:
    • Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H)
  • Connector: 22"Wire w/ 4-pin Molex Pass-Through
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 16522
Product Name Logisys Jumbo UV Lazer LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Side view RGB Chip LED - MSL0104RGBW - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details