Xoxide Logisys Jumbo Blue Lazer LED 16521

Description
Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo Blue Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The Blue illumination delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: Laser Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22"Wire w/ 4-pin Molex Pass-Through
Description
Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo Blue Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The Blue illumination delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: Laser Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22"Wire w/ 4-pin Molex Pass-Through

Suppliers

Company
Product
Description
Supplier Links
Logisys Jumbo Blue Lazer LED - 16521 - Xoxide
Malvern, PA, USA
Logisys Jumbo Blue Lazer LED
16521
Logisys Jumbo Blue Lazer LED 16521
Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo Blue Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The Blue illumination delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: Laser Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22"Wire w/ 4-pin Molex Pass-Through

Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo Blue Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The Blue illumination delivers a stellar effect.
Specifications:

  • LEDs: 5
  • Color Pattern: Laser
  • Angles:
    • Two outer set LEDs: 45 degree angle
    • Two mid set LEDs: 60 degree
    • Center LED: 90 degree
  • Dimensions:
    • Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H)
  • Connector: 22"Wire w/ 4-pin Molex Pass-Through
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 16521
Product Name Logisys Jumbo Blue Lazer LED
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
High brightness Lens Type, Blue Chip Led - SMLS14BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details