Xoxide Logisys Jumbo Lazer LED - White 16512

Description
Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The bright illumination delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: Laser Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22" Wire w/ 4-pin Molex Pass-Through
Description
Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The bright illumination delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: Laser Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22" Wire w/ 4-pin Molex Pass-Through

Suppliers

Company
Product
Description
Supplier Links
Logisys Jumbo Lazer LED - White - 16512 - Xoxide
Malvern, PA, USA
Logisys Jumbo Lazer LED - White
16512
Logisys Jumbo Lazer LED - White 16512
Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The bright illumination delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: Laser Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22" Wire w/ 4-pin Molex Pass-Through

Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The bright illumination delivers a stellar effect.
Specifications:

  • LEDs: 5
  • Color Pattern: Laser
  • Angles:
    • Two outer set LEDs: 45 degree angle
    • Two mid set LEDs: 60 degree
    • Center LED: 90 degree
  • Dimensions: 65mm (W) x 16mm (L)x 10mm (H)
  • Connector: 22" Wire w/ 4-pin Molex Pass-Through
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 16512
Product Name Logisys Jumbo Lazer LED - White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MW22-NLN00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details