Xoxide Logisys Jumbo Lazer LED - Amber 16511

Description
Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The bright illumination delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: Laser Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22" Bare Wire (no Molex) *New color that is not yet sold in in retail packaging.
Description
Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The bright illumination delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: Laser Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22" Bare Wire (no Molex) *New color that is not yet sold in in retail packaging.

Suppliers

Company
Product
Description
Supplier Links
Logisys Jumbo Lazer LED - Amber - 16511 - Xoxide
Malvern, PA, USA
Logisys Jumbo Lazer LED - Amber
16511
Logisys Jumbo Lazer LED - Amber 16511
Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The bright illumination delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: Laser Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22" Bare Wire (no Molex) *New color that is not yet sold in in retail packaging.

Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The bright illumination delivers a stellar effect.
Specifications:

  • LEDs: 5
  • Color Pattern: Laser
  • Angles:
    • Two outer set LEDs: 45 degree angle
    • Two mid set LEDs: 60 degree
    • Center LED: 90 degree
  • Dimensions: 65mm (W) x 16mm (L)x 10mm (H)
  • Connector: 22" Bare Wire (no Molex)
    *New color that is not yet sold in in retail packaging.
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 16511
Product Name Logisys Jumbo Lazer LED - Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343V8R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details
2 suppliers