Xoxide Logisys 15in Cold Cathode w/ Sound Module - Red 16503

Description
Bigger is better! These super bright 15 inch long cathode lights outshine and outperform all standard cathodes on the market. With 3 extra inches of light over standard 12 inch cathodes, and built in sound activation capabilities, these cathodes are the premier cold cathode for the discerning modder. Specifications: Bulb: Single 15” Included (Dual 15” Bulb Capable Inverter) Input Voltage: 12VDC Input Current: 700mA Input Connector: 4-pin Molex with pass-through Output Connector: 2 Output sockets for dual 15” cathode capability Inverter: Sound activation, sensitivity adjustment, on/off, and sound activation override Cathode Length: Acrylic Tube Approximately 15”, Bulb in Tube Approximately 14.3”
Description
Bigger is better! These super bright 15 inch long cathode lights outshine and outperform all standard cathodes on the market. With 3 extra inches of light over standard 12 inch cathodes, and built in sound activation capabilities, these cathodes are the premier cold cathode for the discerning modder. Specifications: Bulb: Single 15” Included (Dual 15” Bulb Capable Inverter) Input Voltage: 12VDC Input Current: 700mA Input Connector: 4-pin Molex with pass-through Output Connector: 2 Output sockets for dual 15” cathode capability Inverter: Sound activation, sensitivity adjustment, on/off, and sound activation override Cathode Length: Acrylic Tube Approximately 15”, Bulb in Tube Approximately 14.3”

Suppliers

Company
Product
Description
Supplier Links
Logisys 15in Cold Cathode w/ Sound Module - Red - 16503 - Xoxide
Malvern, PA, USA
Logisys 15in Cold Cathode w/ Sound Module - Red
16503
Logisys 15in Cold Cathode w/ Sound Module - Red 16503
Bigger is better! These super bright 15 inch long cathode lights outshine and outperform all standard cathodes on the market. With 3 extra inches of light over standard 12 inch cathodes, and built in sound activation capabilities, these cathodes are the premier cold cathode for the discerning modder. Specifications: Bulb: Single 15” Included (Dual 15” Bulb Capable Inverter) Input Voltage: 12VDC Input Current: 700mA Input Connector: 4-pin Molex with pass-through Output Connector: 2 Output sockets for dual 15” cathode capability Inverter: Sound activation, sensitivity adjustment, on/off, and sound activation override Cathode Length: Acrylic Tube Approximately 15”, Bulb in Tube Approximately 14.3”

Bigger is better! These super bright 15 inch long cathode lights outshine and outperform all standard cathodes on the market. With 3 extra inches of light over standard 12 inch cathodes, and built in sound activation capabilities, these cathodes are the premier cold cathode for the discerning modder.
Specifications:

  • Bulb: Single 15” Included (Dual 15” Bulb Capable Inverter)
  • Input Voltage: 12VDC
  • Input Current: 700mA
  • Input Connector: 4-pin Molex with pass-through
  • Output Connector: 2 Output sockets for dual 15” cathode capability
  • Inverter: Sound activation, sensitivity adjustment, on/off, and sound activation override
  • Cathode Length: Acrylic Tube Approximately 15”, Bulb in Tube Approximately 14.3”
Supplier's Site

Technical Specifications

  Xoxide
Product Category Cathode Emitters and Filaments
Product Number 16503
Product Name Logisys 15in Cold Cathode w/ Sound Module - Red
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2) - BMLC-KJ001 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0012 inch (0.0050 to 0.0300 mm)
View Details
Tungsten-Rhenium Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Shape / Form Bar Stock (optional feature); Wire
Applications Electroplating / Electrolysis; Aerospace, Military, Automotive, Medical Devices, Power Generation, Electronics, Heating
View Details
Advanced Materials - Rechargeable Battery Materials - LG Chemical of America Inc.
Specs
Type Cathodic Emitters / Filaments
Materials NCM (3 Composition)
Applications Battery or Fuel Cell
View Details
Tungsten Filaments - 0482027 - 0482027 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers