Xoxide 6" Secondary Blue Cathode Tube 156

Description
If you have a case with a side window, you don't want to miss out on the chance to make a serious visual impression. For a simple and effective way to do this, light the interior of your case with the cool vibes of a 6" Blue Cathode Tube. Cold Cathode lighting is the most commonly used form of case lighting on the market. Advancing on the standard 12V neon, cold cathode lamps operate by use on a power inverter, which converts the standard 12V input to hundreds of volts of power. This is done by minimizing the amperage, via the inverter unit. The end effect is an intensely bright and thin tube, the most popular form of lighting today. Our cathodes are fine tuned to push out as much brightness as possible, while still keeping the best lifespan to brightness ratios. Our cathodes will operate for up to 30,000 hours of burn time, while still competing with the brightest tubes on the market. The bulb here can be used as a secondary attachment to the cathode that you have now. This cathode comes with no inverter, just a bulb. You simply plug this light into your inverter and you are good to go. The best part about these bulbs is that when they are used with a sound activated kit they are sound activated, and when they are used with a normal kit they are normal. This cathode cannot be used alone, you must have a dual inverter. All of our cathode kits come with dual inverters. Specifications: Tube Diameter: 3.0mm Tube Length: 8 inches Current Draw: 5.0mAv Brightness: 28,000~30,000 cd/m² Lifetime: 30,000 hours
Description
If you have a case with a side window, you don't want to miss out on the chance to make a serious visual impression. For a simple and effective way to do this, light the interior of your case with the cool vibes of a 6" Blue Cathode Tube. Cold Cathode lighting is the most commonly used form of case lighting on the market. Advancing on the standard 12V neon, cold cathode lamps operate by use on a power inverter, which converts the standard 12V input to hundreds of volts of power. This is done by minimizing the amperage, via the inverter unit. The end effect is an intensely bright and thin tube, the most popular form of lighting today. Our cathodes are fine tuned to push out as much brightness as possible, while still keeping the best lifespan to brightness ratios. Our cathodes will operate for up to 30,000 hours of burn time, while still competing with the brightest tubes on the market. The bulb here can be used as a secondary attachment to the cathode that you have now. This cathode comes with no inverter, just a bulb. You simply plug this light into your inverter and you are good to go. The best part about these bulbs is that when they are used with a sound activated kit they are sound activated, and when they are used with a normal kit they are normal. This cathode cannot be used alone, you must have a dual inverter. All of our cathode kits come with dual inverters. Specifications: Tube Diameter: 3.0mm Tube Length: 8 inches Current Draw: 5.0mAv Brightness: 28,000~30,000 cd/m² Lifetime: 30,000 hours

Suppliers

Company
Product
Description
Supplier Links
6
Malvern, PA, USA
6" Secondary Blue Cathode Tube
156
6" Secondary Blue Cathode Tube 156
If you have a case with a side window, you don't want to miss out on the chance to make a serious visual impression. For a simple and effective way to do this, light the interior of your case with the cool vibes of a 6" Blue Cathode Tube. Cold Cathode lighting is the most commonly used form of case lighting on the market. Advancing on the standard 12V neon, cold cathode lamps operate by use on a power inverter, which converts the standard 12V input to hundreds of volts of power. This is done by minimizing the amperage, via the inverter unit. The end effect is an intensely bright and thin tube, the most popular form of lighting today. Our cathodes are fine tuned to push out as much brightness as possible, while still keeping the best lifespan to brightness ratios. Our cathodes will operate for up to 30,000 hours of burn time, while still competing with the brightest tubes on the market. The bulb here can be used as a secondary attachment to the cathode that you have now. This cathode comes with no inverter, just a bulb. You simply plug this light into your inverter and you are good to go. The best part about these bulbs is that when they are used with a sound activated kit they are sound activated, and when they are used with a normal kit they are normal. This cathode cannot be used alone, you must have a dual inverter. All of our cathode kits come with dual inverters. Specifications: Tube Diameter: 3.0mm Tube Length: 8 inches Current Draw: 5.0mAv Brightness: 28,000~30,000 cd/m² Lifetime: 30,000 hours

If you have a case with a side window, you don't want to miss out on the chance to make a serious visual impression. For a simple and effective way to do this, light the interior of your case with the cool vibes of a 6" Blue Cathode Tube.
Cold Cathode lighting is the most commonly used form of case lighting on the market. Advancing on the standard 12V neon, cold cathode lamps operate by use on a power inverter, which converts the standard 12V input to hundreds of volts of power. This is done by minimizing the amperage, via the inverter unit. The end effect is an intensely bright and thin tube, the most popular form of lighting today.
Our cathodes are fine tuned to push out as much brightness as possible, while still keeping the best lifespan to brightness ratios. Our cathodes will operate for up to 30,000 hours of burn time, while still competing with the brightest tubes on the market.
The bulb here can be used as a secondary attachment to the cathode that you have now. This cathode comes with no inverter, just a bulb. You simply plug this light into your inverter and you are good to go. The best part about these bulbs is that when they are used with a sound activated kit they are sound activated, and when they are used with a normal kit they are normal. This cathode cannot be used alone, you must have a dual inverter. All of our cathode kits come with dual inverters.
Specifications:

  • Tube Diameter: 3.0mm
  • Tube Length: 8 inches
  • Current Draw: 5.0mAv
  • Brightness: 28,000~30,000 cd/m²
  • Lifetime: 30,000 hours
Supplier's Site

Technical Specifications

  Xoxide
Product Category Cathode Emitters and Filaments
Product Number 156
Product Name 6" Secondary Blue Cathode Tube
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0011 inch (0.0050 to 0.0280 mm)
View Details
Mercury (Hg) - G833 - diaago
Specs
Type Cathodic Emitters / Filaments
Shape / Form Socket or Receptacle
View Details
Tungsten Filaments - 0482026 - 0482026 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers
Molybdenum Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Shape / Form Bar Stock (optional feature); Wire
Applications Electroplating / Electrolysis; Aerospace, Military, Automotive, Medical Devices, Power Generation, Electronics, Heating
View Details