Xoxide Lian Li PC-B25FB Case 15267

Description
If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. "Simple & Stylish" says it all! Specifications: Model: PC-B25F Case Type: Mid Tower Dimensions: 210mm x 495mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.25" drive bay (External): 3( one for 3.5 inch convertor) 3.5" drive bay (External): 3.5" drive bay (Internal): 6 Expansion Slot: 8 Motherboard: ATX / M-ATX System Fan (Front): 12cm Fan x 2 (1200RPM) System Fan (Top): 14cm Fan x 2 (1000RPM) System Fan (Rear): 12cm Fan x 1 (1500RPM) I/O Ports: E-SATA / USB2.0 x 2 / HD+AC97 Audio
Description
If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. "Simple & Stylish" says it all! Specifications: Model: PC-B25F Case Type: Mid Tower Dimensions: 210mm x 495mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.25" drive bay (External): 3( one for 3.5 inch convertor) 3.5" drive bay (External): 3.5" drive bay (Internal): 6 Expansion Slot: 8 Motherboard: ATX / M-ATX System Fan (Front): 12cm Fan x 2 (1200RPM) System Fan (Top): 14cm Fan x 2 (1000RPM) System Fan (Rear): 12cm Fan x 1 (1500RPM) I/O Ports: E-SATA / USB2.0 x 2 / HD+AC97 Audio

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-B25FB Case - 15267 - Xoxide
Malvern, PA, USA
Lian Li PC-B25FB Case
15267
Lian Li PC-B25FB Case 15267
If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. "Simple & Stylish" says it all! Specifications: Model: PC-B25F Case Type: Mid Tower Dimensions: 210mm x 495mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.25" drive bay (External): 3( one for 3.5 inch convertor) 3.5" drive bay (External): 3.5" drive bay (Internal): 6 Expansion Slot: 8 Motherboard: ATX / M-ATX System Fan (Front): 12cm Fan x 2 (1200RPM) System Fan (Top): 14cm Fan x 2 (1000RPM) System Fan (Rear): 12cm Fan x 1 (1500RPM) I/O Ports: E-SATA / USB2.0 x 2 / HD+AC97 Audio

If you're looking for a flashy case that offers little in the way of cooling and performance, this is not the case for you. Lian Li prides themselves on the dependability of their cases, and this one does not disappoint. "Simple & Stylish" says it all!
Specifications:

  • Model: PC-B25F
  • Case Type: Mid Tower
  • Dimensions: 210mm x 495mm x 490mm ( W, H, D)
  • Front bezel Material: Aluminum
  • Color: Black
  • Side Panel: Aluminum
  • Body Material: Aluminum
  • Net Weight:
  • 5.25" drive bay (External): 3( one for 3.5 inch convertor)
  • 3.5" drive bay (External):
  • 3.5" drive bay (Internal): 6
  • Expansion Slot: 8
  • Motherboard: ATX / M-ATX
  • System Fan (Front): 12cm Fan x 2 (1200RPM)
  • System Fan (Top): 14cm Fan x 2 (1000RPM)
  • System Fan (Rear): 12cm Fan x 1 (1500RPM)
  • I/O Ports: E-SATA / USB2.0 x 2 / HD+AC97 Audio
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15267
Product Name Lian Li PC-B25FB Case
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details