RS Components, Ltd. Instrument Cases 231992

Description
Grey 1.2mm mild steel case,350x270x95mm
Request a Quote
Description
Grey 1.2mm mild steel case,350x270x95mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 231992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
231992
Instrument Cases 231992
Grey 1.2mm mild steel case,350x270x95mm

Grey 1.2mm mild steel case,350x270x95mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 231992
Product Name Instrument Cases
Material Steel; Cold rolled steel
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1111052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 6.69 inch (170 mm)
Width 18.19 inch (462 mm)
View Details
Instrument Cases - 1959127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 4.33 inch (110 mm)
View Details
Transit Cases - 1368883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 8.35 inch (212 mm)
Width 18.27 inch (464 mm)
View Details
Instrument Cases - 232232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 2.99 inch (76 mm)
Length 8.03 inch (204 mm)
View Details