Xoxide Lian Li PC-7F Case - Black 15248

Description
Boasting a refreshing design that it equal parts simplistic and elegant, the Lian Li PC-7F Case is a breath of fresh air for the computer modder looking for an easy-to-use case that's been custom-tuned for today's new hardware requirements. Thoroughly tested to meet the rigid demands of Lian Li's high-quality standards, this sleek black PC-7F Case offers a host of modularized removable parts, giving the user more freedom to modify the case to suit their specific needs. With it's gorgeous design and minimalistic style, the Black Lian Li PC-7F is made to visually impress with its hair-line brushed anodized aluminum metallic finishing, highlighted by a 1.5mm to 1.2mm thick aluminum panel. Thanks to an incredibly simple and highly functional thermal design, the cold air is pushed through the case by an intake from the front, and includes an exhaust that expels the hot air at the rear. To further the system silence and enhance cooling, the PC-7F features a 140mm ball-bearing fan which runs at 900RPM, inputting a huge volume of air flow. To help absorb noise, the chassis also features an anti-vibration kit, including an anti-vibration HDD cage, which allows users to fit three 3.5" HDD. With no tools required, its easy-to-use design offers users a special thumbscrew to secure the anti-vibration rubber ring to the HDD, sliding the HDD directly into the cage. For extra cooling, a PCI bracket is also included for extra cooling to PCI add-on cards, and includes vent holes for an optional graphics card cooler. Case Size: Advanced Mid Tower Fans: Front: 1 x 140mm Fan Rear: 1 x 120mm Fan Material: Aluminum Dimensions: 19.3" x 17.5" x 8.3" Side Panel: Solid Drive Bays: External: 5 x 5.25", 1 x 3.5" Internal: 4 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, HD Audio Motherboard Support: ATX, M-ATX Power Supply: Optional Features: Minimalistic Style Low Vibration Noise Hair-line Brushed Anodized Aluminum Metallic Finishing Modularized Parts Can Be Removed Noise Absorbing Anti-Vibration Kit on Chassis Supports Liquid Cooling System PCI Bracket (w/ Vent Holes for Extra Cooling) Specifications: Case Type: Advance Mid Tower Dimensions: 210 x 450 x 490mm (W, H,D)
Description
Boasting a refreshing design that it equal parts simplistic and elegant, the Lian Li PC-7F Case is a breath of fresh air for the computer modder looking for an easy-to-use case that's been custom-tuned for today's new hardware requirements. Thoroughly tested to meet the rigid demands of Lian Li's high-quality standards, this sleek black PC-7F Case offers a host of modularized removable parts, giving the user more freedom to modify the case to suit their specific needs. With it's gorgeous design and minimalistic style, the Black Lian Li PC-7F is made to visually impress with its hair-line brushed anodized aluminum metallic finishing, highlighted by a 1.5mm to 1.2mm thick aluminum panel. Thanks to an incredibly simple and highly functional thermal design, the cold air is pushed through the case by an intake from the front, and includes an exhaust that expels the hot air at the rear. To further the system silence and enhance cooling, the PC-7F features a 140mm ball-bearing fan which runs at 900RPM, inputting a huge volume of air flow. To help absorb noise, the chassis also features an anti-vibration kit, including an anti-vibration HDD cage, which allows users to fit three 3.5" HDD. With no tools required, its easy-to-use design offers users a special thumbscrew to secure the anti-vibration rubber ring to the HDD, sliding the HDD directly into the cage. For extra cooling, a PCI bracket is also included for extra cooling to PCI add-on cards, and includes vent holes for an optional graphics card cooler. Case Size: Advanced Mid Tower Fans: Front: 1 x 140mm Fan Rear: 1 x 120mm Fan Material: Aluminum Dimensions: 19.3" x 17.5" x 8.3" Side Panel: Solid Drive Bays: External: 5 x 5.25", 1 x 3.5" Internal: 4 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, HD Audio Motherboard Support: ATX, M-ATX Power Supply: Optional Features: Minimalistic Style Low Vibration Noise Hair-line Brushed Anodized Aluminum Metallic Finishing Modularized Parts Can Be Removed Noise Absorbing Anti-Vibration Kit on Chassis Supports Liquid Cooling System PCI Bracket (w/ Vent Holes for Extra Cooling) Specifications: Case Type: Advance Mid Tower Dimensions: 210 x 450 x 490mm (W, H,D)

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-7F Case - Black - 15248 - Xoxide
Malvern, PA, USA
Lian Li PC-7F Case - Black
15248
Lian Li PC-7F Case - Black 15248
Boasting a refreshing design that it equal parts simplistic and elegant, the Lian Li PC-7F Case is a breath of fresh air for the computer modder looking for an easy-to-use case that's been custom-tuned for today's new hardware requirements. Thoroughly tested to meet the rigid demands of Lian Li's high-quality standards, this sleek black PC-7F Case offers a host of modularized removable parts, giving the user more freedom to modify the case to suit their specific needs. With it's gorgeous design and minimalistic style, the Black Lian Li PC-7F is made to visually impress with its hair-line brushed anodized aluminum metallic finishing, highlighted by a 1.5mm to 1.2mm thick aluminum panel. Thanks to an incredibly simple and highly functional thermal design, the cold air is pushed through the case by an intake from the front, and includes an exhaust that expels the hot air at the rear. To further the system silence and enhance cooling, the PC-7F features a 140mm ball-bearing fan which runs at 900RPM, inputting a huge volume of air flow. To help absorb noise, the chassis also features an anti-vibration kit, including an anti-vibration HDD cage, which allows users to fit three 3.5" HDD. With no tools required, its easy-to-use design offers users a special thumbscrew to secure the anti-vibration rubber ring to the HDD, sliding the HDD directly into the cage. For extra cooling, a PCI bracket is also included for extra cooling to PCI add-on cards, and includes vent holes for an optional graphics card cooler. Case Size: Advanced Mid Tower Fans: Front: 1 x 140mm Fan Rear: 1 x 120mm Fan Material: Aluminum Dimensions: 19.3" x 17.5" x 8.3" Side Panel: Solid Drive Bays: External: 5 x 5.25", 1 x 3.5" Internal: 4 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, HD Audio Motherboard Support: ATX, M-ATX Power Supply: Optional Features: Minimalistic Style Low Vibration Noise Hair-line Brushed Anodized Aluminum Metallic Finishing Modularized Parts Can Be Removed Noise Absorbing Anti-Vibration Kit on Chassis Supports Liquid Cooling System PCI Bracket (w/ Vent Holes for Extra Cooling) Specifications: Case Type: Advance Mid Tower Dimensions: 210 x 450 x 490mm (W, H,D)

Boasting a refreshing design that it equal parts simplistic and elegant, the Lian Li PC-7F Case is a breath of fresh air for the computer modder looking for an easy-to-use case that's been custom-tuned for today's new hardware requirements. Thoroughly tested to meet the rigid demands of Lian Li's high-quality standards, this sleek black PC-7F Case offers a host of modularized removable parts, giving the user more freedom to modify the case to suit their specific needs.
With it's gorgeous design and minimalistic style, the Black Lian Li PC-7F is made to visually impress with its hair-line brushed anodized aluminum metallic finishing, highlighted by a 1.5mm to 1.2mm thick aluminum panel. Thanks to an incredibly simple and highly functional thermal design, the cold air is pushed through the case by an intake from the front, and includes an exhaust that expels the hot air at the rear. To further the system silence and enhance cooling, the PC-7F features a 140mm ball-bearing fan which runs at 900RPM, inputting a huge volume of air flow.
To help absorb noise, the chassis also features an anti-vibration kit, including an anti-vibration HDD cage, which allows users to fit three 3.5" HDD. With no tools required, its easy-to-use design offers users a special thumbscrew to secure the anti-vibration rubber ring to the HDD, sliding the HDD directly into the cage. For extra cooling, a PCI bracket is also included for extra cooling to PCI add-on cards, and includes vent holes for an optional graphics card cooler.

Case Size:Advanced Mid TowerFans:
  • Front: 1 x 140mm Fan
  • Rear: 1 x 120mm Fan
Material:AluminumDimensions:19.3" x 17.5" x 8.3"
Side Panel:SolidDrive Bays:
  • External: 5 x 5.25", 1 x 3.5"
  • Internal: 4 x 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB2.0, 1 x Firewire, HD Audio
Motherboard Support:ATX, M-ATXPower Supply:Optional

Features:

  • Minimalistic Style
  • Low Vibration Noise
  • Hair-line Brushed Anodized Aluminum Metallic Finishing
  • Modularized Parts Can Be Removed
  • Noise Absorbing Anti-Vibration Kit on Chassis
  • Supports Liquid Cooling System
  • PCI Bracket (w/ Vent Holes for Extra Cooling)

Specifications:

  • Case Type: Advance Mid Tower
  • Dimensions: 210 x 450 x 490mm (W, H,D)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 15248
Product Name Lian Li PC-7F Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details