Xoxide Lian Li PC-V800 Home Theater PC 15062

Description
The Lian-Li PC-V800 is the clear choice for a Home Theater PC utilizing a full size ATX motherboard. The roomy, free-flowing design is perfect for the rigorous heat producing usage HTPCs regularly receive. A solid built aluminum chassis acts as a giant heatsink, reducing total system heat. The PC-V800 is a fully featured ATX case that can fit all the goodies a standard sized ATX tower can fit. Five drive bays, seven expansion slots, and five front I/O ports are features most other Home Theater PCs can not boast. One glance at the PC-V800 from Lian-Li and you will see why it is the premier Home Theater Case! Case Type: HTPC Fans: 2 x 60mm Fans / 1 x 80mm Fan Material: Aluminum Dimensions: 17.3" x 12.6" x 6.3" Side Panel: Solid Drive Bays: 3 x 5.25” (External) / 2 x 3.5” (Internal) Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: ATX Power Supply: n/a Specifications: Chassis Material: Aluminum Motherboard Form Factor: ATX (12” x 9.6”) Drive Bays: 5.25” External: 3 3.5” Internal: 2 5.25” to 3.5” Adapter: 1 Expansion Slots: 7 Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 2 x Audio Cooling System: 2 x 60mm fans 1 x 80mm fan Power Supply Form Factor: Standard ATX Dimensions: 320 x 160 x 440mm
Description
The Lian-Li PC-V800 is the clear choice for a Home Theater PC utilizing a full size ATX motherboard. The roomy, free-flowing design is perfect for the rigorous heat producing usage HTPCs regularly receive. A solid built aluminum chassis acts as a giant heatsink, reducing total system heat. The PC-V800 is a fully featured ATX case that can fit all the goodies a standard sized ATX tower can fit. Five drive bays, seven expansion slots, and five front I/O ports are features most other Home Theater PCs can not boast. One glance at the PC-V800 from Lian-Li and you will see why it is the premier Home Theater Case! Case Type: HTPC Fans: 2 x 60mm Fans / 1 x 80mm Fan Material: Aluminum Dimensions: 17.3" x 12.6" x 6.3" Side Panel: Solid Drive Bays: 3 x 5.25” (External) / 2 x 3.5” (Internal) Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: ATX Power Supply: n/a Specifications: Chassis Material: Aluminum Motherboard Form Factor: ATX (12” x 9.6”) Drive Bays: 5.25” External: 3 3.5” Internal: 2 5.25” to 3.5” Adapter: 1 Expansion Slots: 7 Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 2 x Audio Cooling System: 2 x 60mm fans 1 x 80mm fan Power Supply Form Factor: Standard ATX Dimensions: 320 x 160 x 440mm

Suppliers

Company
Product
Description
Supplier Links
Lian Li PC-V800 Home Theater PC - 15062 - Xoxide
Malvern, PA, USA
Lian Li PC-V800 Home Theater PC
15062
Lian Li PC-V800 Home Theater PC 15062
The Lian-Li PC-V800 is the clear choice for a Home Theater PC utilizing a full size ATX motherboard. The roomy, free-flowing design is perfect for the rigorous heat producing usage HTPCs regularly receive. A solid built aluminum chassis acts as a giant heatsink, reducing total system heat. The PC-V800 is a fully featured ATX case that can fit all the goodies a standard sized ATX tower can fit. Five drive bays, seven expansion slots, and five front I/O ports are features most other Home Theater PCs can not boast. One glance at the PC-V800 from Lian-Li and you will see why it is the premier Home Theater Case! Case Type: HTPC Fans: 2 x 60mm Fans / 1 x 80mm Fan Material: Aluminum Dimensions: 17.3" x 12.6" x 6.3" Side Panel: Solid Drive Bays: 3 x 5.25” (External) / 2 x 3.5” (Internal) Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: ATX Power Supply: n/a Specifications: Chassis Material: Aluminum Motherboard Form Factor: ATX (12” x 9.6”) Drive Bays: 5.25” External: 3 3.5” Internal: 2 5.25” to 3.5” Adapter: 1 Expansion Slots: 7 Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 2 x Audio Cooling System: 2 x 60mm fans 1 x 80mm fan Power Supply Form Factor: Standard ATX Dimensions: 320 x 160 x 440mm

The Lian-Li PC-V800 is the clear choice for a Home Theater PC utilizing a full size ATX motherboard. The roomy, free-flowing design is perfect for the rigorous heat producing usage HTPCs regularly receive. A solid built aluminum chassis acts as a giant heatsink, reducing total system heat.
The PC-V800 is a fully featured ATX case that can fit all the goodies a standard sized ATX tower can fit. Five drive bays, seven expansion slots, and five front I/O ports are features most other Home Theater PCs can not boast. One glance at the PC-V800 from Lian-Li and you will see why it is the premier Home Theater Case!

Case Type:HTPCFans:2 x 60mm Fans / 1 x 80mm Fan
Material:AluminumDimensions:17.3" x 12.6" x 6.3"
Side Panel:SolidDrive Bays:3 x 5.25” (External) / 2 x 3.5” (Internal)
Expansion Slots:7 SlotsI/O Ports:2 x USB2.0, 1 x Firewire, 2 x Audio
Motherboard Support:ATXPower Supply:n/a

Specifications:

  • Chassis Material: Aluminum
  • Motherboard Form Factor: ATX (12” x 9.6”)
  • Drive Bays:
    • 5.25” External: 3
    • 3.5” Internal: 2
    • 5.25” to 3.5” Adapter: 1
  • Expansion Slots: 7
  • Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 2 x Audio
  • Cooling System:
    • 2 x 60mm fans
    • 1 x 80mm fan
  • Power Supply Form Factor: Standard ATX
  • Dimensions: 320 x 160 x 440mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computers
Product Number 15062
Product Name Lian Li PC-V800 Home Theater PC
Unlock Full Specs
to access all available technical data

Similar Products

Helix 511 Fanless Intel 12th Gen Edge Computer - HX511 - OnLogic Inc.
Specs
Operating System Linux
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 4800 MHz
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details