Xoxide Silverstone SUGO SST-SG04B-F Case - Black 14535

Description
Make all the "size matters" jokes you want, but this beautifully crafted (and incredibly powerful SFF) chassis is guaranteed to prove the opposite. Make no mistake, the Silverstone SUGO SST-SG04B-F Case is one exquisite Micro Tower chassis that packs a serious punch. Using the Sugo SG03 model as the starting point, the SG04 improves every aspect of the former case from hardcore technical specifications to enhanced exterior design. With additional expansion slots and reversible power supply unit installation design, SG04 owns a superior cooling performance which can support operating dual graphic card (10.5 inch) within it. Adjustable fan positions enable users to devise their own cooling layout as required with the front door helping to reduce noise effectively. Packing with thoughtful features, this SG04 Micro Tower Case is truly worthy of living up to become another benchmark SFF enclosure. Case Size: Micro Tower Fans: 1 x 120mm Fan (Front) Material: SECC, Aluminum Dimensions: 14" x 13.75" x 8" Side Panel: Solid Drive Bays: External: 1 x 5.25”, 1 x 3.5” Internal: 2 x 3.5” Expansion Slots: 5 I/O Ports: 2 x USB2.0, 1 x Firewire, Audio, MIC Motherboard Support: Micro ATX Power Supply: Optional Features: Space for Two 120mm Cooling Fans Capable of Cooling Dual CPU Motherboards Supports Dual 10.5” Graphic Cards Incredible Expansion Capabilities Capable of Supporting 1000W Power Supply Compatible w/ All Optical Drives (up to 210mm) Specifications: Model: SST-SG04B (Black) Case Material: Aluminum, SECC Motherboard: Micro ATX Drive Bays: 1 x External 5.25”, 1 x External 3.5” 2 x Internal 3.5” Cooling System: Front: 1 x 120mm Fan (1200rpm), 1 x Optional 120mm Fan Rear: Optional Cross-Flow Fan 5 x Expansion Slots Front I/O Port: 2 x USB2.0, 1 x 1394, Audio, MIC Power Supply: Optional Standard PS2 (ATX) Expansion Card: Compatible w/ Expansion Card (up to 10.5") Net Weight: 4.79 kg Dimensions: 200 x 360 x 347mm
Description
Make all the "size matters" jokes you want, but this beautifully crafted (and incredibly powerful SFF) chassis is guaranteed to prove the opposite. Make no mistake, the Silverstone SUGO SST-SG04B-F Case is one exquisite Micro Tower chassis that packs a serious punch. Using the Sugo SG03 model as the starting point, the SG04 improves every aspect of the former case from hardcore technical specifications to enhanced exterior design. With additional expansion slots and reversible power supply unit installation design, SG04 owns a superior cooling performance which can support operating dual graphic card (10.5 inch) within it. Adjustable fan positions enable users to devise their own cooling layout as required with the front door helping to reduce noise effectively. Packing with thoughtful features, this SG04 Micro Tower Case is truly worthy of living up to become another benchmark SFF enclosure. Case Size: Micro Tower Fans: 1 x 120mm Fan (Front) Material: SECC, Aluminum Dimensions: 14" x 13.75" x 8" Side Panel: Solid Drive Bays: External: 1 x 5.25”, 1 x 3.5” Internal: 2 x 3.5” Expansion Slots: 5 I/O Ports: 2 x USB2.0, 1 x Firewire, Audio, MIC Motherboard Support: Micro ATX Power Supply: Optional Features: Space for Two 120mm Cooling Fans Capable of Cooling Dual CPU Motherboards Supports Dual 10.5” Graphic Cards Incredible Expansion Capabilities Capable of Supporting 1000W Power Supply Compatible w/ All Optical Drives (up to 210mm) Specifications: Model: SST-SG04B (Black) Case Material: Aluminum, SECC Motherboard: Micro ATX Drive Bays: 1 x External 5.25”, 1 x External 3.5” 2 x Internal 3.5” Cooling System: Front: 1 x 120mm Fan (1200rpm), 1 x Optional 120mm Fan Rear: Optional Cross-Flow Fan 5 x Expansion Slots Front I/O Port: 2 x USB2.0, 1 x 1394, Audio, MIC Power Supply: Optional Standard PS2 (ATX) Expansion Card: Compatible w/ Expansion Card (up to 10.5") Net Weight: 4.79 kg Dimensions: 200 x 360 x 347mm

Suppliers

Company
Product
Description
Supplier Links
Silverstone SUGO SST-SG04B-F Case - Black - 14535 - Xoxide
Malvern, PA, USA
Silverstone SUGO SST-SG04B-F Case - Black
14535
Silverstone SUGO SST-SG04B-F Case - Black 14535
Make all the "size matters" jokes you want, but this beautifully crafted (and incredibly powerful SFF) chassis is guaranteed to prove the opposite. Make no mistake, the Silverstone SUGO SST-SG04B-F Case is one exquisite Micro Tower chassis that packs a serious punch. Using the Sugo SG03 model as the starting point, the SG04 improves every aspect of the former case from hardcore technical specifications to enhanced exterior design. With additional expansion slots and reversible power supply unit installation design, SG04 owns a superior cooling performance which can support operating dual graphic card (10.5 inch) within it. Adjustable fan positions enable users to devise their own cooling layout as required with the front door helping to reduce noise effectively. Packing with thoughtful features, this SG04 Micro Tower Case is truly worthy of living up to become another benchmark SFF enclosure. Case Size: Micro Tower Fans: 1 x 120mm Fan (Front) Material: SECC, Aluminum Dimensions: 14" x 13.75" x 8" Side Panel: Solid Drive Bays: External: 1 x 5.25”, 1 x 3.5” Internal: 2 x 3.5” Expansion Slots: 5 I/O Ports: 2 x USB2.0, 1 x Firewire, Audio, MIC Motherboard Support: Micro ATX Power Supply: Optional Features: Space for Two 120mm Cooling Fans Capable of Cooling Dual CPU Motherboards Supports Dual 10.5” Graphic Cards Incredible Expansion Capabilities Capable of Supporting 1000W Power Supply Compatible w/ All Optical Drives (up to 210mm) Specifications: Model: SST-SG04B (Black) Case Material: Aluminum, SECC Motherboard: Micro ATX Drive Bays: 1 x External 5.25”, 1 x External 3.5” 2 x Internal 3.5” Cooling System: Front: 1 x 120mm Fan (1200rpm), 1 x Optional 120mm Fan Rear: Optional Cross-Flow Fan 5 x Expansion Slots Front I/O Port: 2 x USB2.0, 1 x 1394, Audio, MIC Power Supply: Optional Standard PS2 (ATX) Expansion Card: Compatible w/ Expansion Card (up to 10.5") Net Weight: 4.79 kg Dimensions: 200 x 360 x 347mm

Make all the "size matters" jokes you want, but this beautifully crafted (and incredibly powerful SFF) chassis is guaranteed to prove the opposite. Make no mistake, the Silverstone SUGO SST-SG04B-F Case is one exquisite Micro Tower chassis that packs a serious punch. Using the Sugo SG03 model as the starting point, the SG04 improves every aspect of the former case from hardcore technical specifications to enhanced exterior design.
With additional expansion slots and reversible power supply unit installation design, SG04 owns a superior cooling performance which can support operating dual graphic card (10.5 inch) within it. Adjustable fan positions enable users to devise their own cooling layout as required with the front door helping to reduce noise effectively. Packing with thoughtful features, this SG04 Micro Tower Case is truly worthy of living up to become another benchmark SFF enclosure.

Case Size:Micro TowerFans:1 x 120mm Fan (Front)
Material:SECC, AluminumDimensions:14" x 13.75" x 8"
Side Panel:SolidDrive Bays:
  • External: 1 x 5.25”, 1 x 3.5”
  • Internal: 2 x 3.5”
Expansion Slots:5I/O Ports:2 x USB2.0, 1 x Firewire, Audio, MIC
Motherboard Support:Micro ATXPower Supply:Optional

Features:

  • Space for Two 120mm Cooling Fans
  • Capable of Cooling Dual CPU Motherboards
  • Supports Dual 10.5” Graphic Cards
  • Incredible Expansion Capabilities
  • Capable of Supporting 1000W Power Supply
  • Compatible w/ All Optical Drives (up to 210mm)

Specifications:

  • Model: SST-SG04B (Black)
  • Case Material: Aluminum, SECC
  • Motherboard: Micro ATX
  • Drive Bays:
    • 1 x External 5.25”, 1 x External 3.5”
    • 2 x Internal 3.5”
  • Cooling System:
    • Front: 1 x 120mm Fan (1200rpm), 1 x Optional 120mm Fan
    • Rear: Optional Cross-Flow Fan
  • 5 x Expansion Slots
  • Front I/O Port: 2 x USB2.0, 1 x 1394, Audio, MIC
  • Power Supply: Optional Standard PS2 (ATX)
  • Expansion Card: Compatible w/ Expansion Card (up to 10.5")
  • Net Weight: 4.79 kg
  • Dimensions: 200 x 360 x 347mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 14535
Product Name Silverstone SUGO SST-SG04B-F Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details