Xoxide Logisys 20" Side Light Bar - Blue 142

Description
This True-Color Light Bar uses the most advanced cold cathode lighting technology, the same kind used in LCD/Plasma backlit sources for its sharpness and brightness. By using the newly developed micro inverter built in the light bar, there is no more bulky transformer, inverter or HV wire. This light bar emits life-like true-color natural light with little heat generated, and it is more adaptive in installation as it can be connected directly through the red and black (positive and negative) leads instead of being restricted to computer connection types. This True-Color Light Bar is a perfect solution for small area lighting such as commercial and residential cabinets, indoor or under roof accent lights etc and for all illumination applications. Specifications: Naked Lamp Diameter: 2.6+/-1.0mm Tube Length: 20"(appr. 510mm) External Tube and Base Dimension: 12mm x 22.5mm Inverter Input Voltage: 12VDC Lamp Voltage: 1000V +/-10% Frequency: 60KHz +/-10% Lamp Current: 6.5mA +/-1.0 Total Power: 7.2W Brightness: 30000Cd/m2 except UV (15000Cd/m2) Light Fact: 90 Degree Package content: Cold Cathode Lamp Built-in Micro Inverter 16" Wire Installation Kit Easy installation clips, Velcro tape and zip tie
Description
This True-Color Light Bar uses the most advanced cold cathode lighting technology, the same kind used in LCD/Plasma backlit sources for its sharpness and brightness. By using the newly developed micro inverter built in the light bar, there is no more bulky transformer, inverter or HV wire. This light bar emits life-like true-color natural light with little heat generated, and it is more adaptive in installation as it can be connected directly through the red and black (positive and negative) leads instead of being restricted to computer connection types. This True-Color Light Bar is a perfect solution for small area lighting such as commercial and residential cabinets, indoor or under roof accent lights etc and for all illumination applications. Specifications: Naked Lamp Diameter: 2.6+/-1.0mm Tube Length: 20"(appr. 510mm) External Tube and Base Dimension: 12mm x 22.5mm Inverter Input Voltage: 12VDC Lamp Voltage: 1000V +/-10% Frequency: 60KHz +/-10% Lamp Current: 6.5mA +/-1.0 Total Power: 7.2W Brightness: 30000Cd/m2 except UV (15000Cd/m2) Light Fact: 90 Degree Package content: Cold Cathode Lamp Built-in Micro Inverter 16" Wire Installation Kit Easy installation clips, Velcro tape and zip tie

Suppliers

Company
Product
Description
Supplier Links
Logisys 20
Malvern, PA, USA
Logisys 20" Side Light Bar - Blue
142
Logisys 20" Side Light Bar - Blue 142
This True-Color Light Bar uses the most advanced cold cathode lighting technology, the same kind used in LCD/Plasma backlit sources for its sharpness and brightness. By using the newly developed micro inverter built in the light bar, there is no more bulky transformer, inverter or HV wire. This light bar emits life-like true-color natural light with little heat generated, and it is more adaptive in installation as it can be connected directly through the red and black (positive and negative) leads instead of being restricted to computer connection types. This True-Color Light Bar is a perfect solution for small area lighting such as commercial and residential cabinets, indoor or under roof accent lights etc and for all illumination applications. Specifications: Naked Lamp Diameter: 2.6+/-1.0mm Tube Length: 20"(appr. 510mm) External Tube and Base Dimension: 12mm x 22.5mm Inverter Input Voltage: 12VDC Lamp Voltage: 1000V +/-10% Frequency: 60KHz +/-10% Lamp Current: 6.5mA +/-1.0 Total Power: 7.2W Brightness: 30000Cd/m2 except UV (15000Cd/m2) Light Fact: 90 Degree Package content: Cold Cathode Lamp Built-in Micro Inverter 16" Wire Installation Kit Easy installation clips, Velcro tape and zip tie

This True-Color Light Bar uses the most advanced cold cathode lighting technology, the same kind used in LCD/Plasma backlit sources for its sharpness and brightness. By using the newly developed micro inverter built in the light bar, there is no more bulky transformer, inverter or HV wire. This light bar emits life-like true-color natural light with little heat generated, and it is more adaptive in installation as it can be connected directly through the red and black (positive and negative) leads instead of being restricted to computer connection types.
This True-Color Light Bar is a perfect solution for small area lighting such as commercial and residential cabinets, indoor or under roof accent lights etc and for all illumination applications.
Specifications:

  • Naked Lamp Diameter: 2.6+/-1.0mm
  • Tube Length: 20"(appr. 510mm)
  • External Tube and Base Dimension: 12mm x 22.5mm
  • Inverter Input Voltage: 12VDC
  • Lamp Voltage: 1000V +/-10%
  • Frequency: 60KHz +/-10%
  • Lamp Current: 6.5mA +/-1.0
  • Total Power: 7.2W
  • Brightness: 30000Cd/m2 except UV (15000Cd/m2)
  • Light Fact: 90 Degree

Package content:

  • Cold Cathode Lamp
  • Built-in Micro Inverter
  • 16" Wire
  • Installation Kit
  • Easy installation clips, Velcro tape and zip tie
Supplier's Site

Technical Specifications

  Xoxide
Product Category Illuminators
Product Number 142
Product Name Logisys 20" Side Light Bar - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
SOFT BOX KIT II - LK4510/945582 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 100 to 240 volts
Illuminator Output 300 to 1000 watts
View Details
Machine Vision Lighting - Linear Array Lights - Banner Engineering Corp.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature)
View Details
6W Long Wave UV Tube (366nm) 92-17 - 92-17 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 366 nm (3660 Å)
View Details