Xoxide Zalman Fatal1ty FC-ZE1 Computer Case 13945

Description
The Zalman FATAL1TY FC-ZE1 Computer case is truly a case for gamers, built by...well...arguably the best gamer in the current world. This is one super sick gaming case constructed out of 5mm thick...YES I DID SAY 5mm THICK...pure aluminum paneling! Anodized and brushed aluminum offer a stunning lasting finish that optically tantalizes the eyes. Every graphic and character of text is precision laser etched directly into the metal, there are no cheesy printed graphics to rub off this bad boy! The rear expansion slot panel even features nickel plating, heightening the aesthetic quality and prevent corrosion over long term use. The FATAL1TY FC-ZE1 features a tool-free HDD chassis incorporating anchored spinning bars with cylindrical rubber wheels to allow simple installation and removal of your drives. A one touch-opening door side panel pops open with a push of the sliding latch, swinging open on a door like hinge facilitating quick and easy access to internal componentry. All red accented LED lighting around the power and reset switch, and red LED fans keep in theme with other FATAL1TY approved hardware such as heatsinks, motherboards, video cards, etc. making the FC-ZE1 the perfect enclosure for the ultimate gaming system. Case Size: Mid Tower Fans: 2 x 92mm Red LED Intake Fans 1 x 120mm Red LED Exhaust Fan Material: Aluminum Dimensions: 19" x 17" x 8.5" Side Panel: Window Drive Bays: External: 4 x 5.25", 1 x 3.5" Internal: 3 x 3.5" Expansion Slots: 7 Slots I/O Ports: 1 x Firewire, 2 x USB2.0, 2 x Audio Motherboard Support: ATX & Micro ATX Power Supply: Optional Features: Built with firm 5mm thick anodized pure aluminum panels that prevent vibration amplification and reinforce system cooling 2 x 92mm Red LED Front Intake Fans 1 x 120mm Red LED Rear Exhaust Fan (included for optimal system cooling performance) Removable Right Side Panel Precision Laser-Etched Graphics Hex socket screws Tool-Free Hard Disk Drive Chassis for fast and easy HDD installation One Touch-Opening Door side panel with clear window Red LED accented Power and Reset buttons Convenient Front Input/Output Port with a variety of sockets Nickel Plated Expansion Slot Panel
Description
The Zalman FATAL1TY FC-ZE1 Computer case is truly a case for gamers, built by...well...arguably the best gamer in the current world. This is one super sick gaming case constructed out of 5mm thick...YES I DID SAY 5mm THICK...pure aluminum paneling! Anodized and brushed aluminum offer a stunning lasting finish that optically tantalizes the eyes. Every graphic and character of text is precision laser etched directly into the metal, there are no cheesy printed graphics to rub off this bad boy! The rear expansion slot panel even features nickel plating, heightening the aesthetic quality and prevent corrosion over long term use. The FATAL1TY FC-ZE1 features a tool-free HDD chassis incorporating anchored spinning bars with cylindrical rubber wheels to allow simple installation and removal of your drives. A one touch-opening door side panel pops open with a push of the sliding latch, swinging open on a door like hinge facilitating quick and easy access to internal componentry. All red accented LED lighting around the power and reset switch, and red LED fans keep in theme with other FATAL1TY approved hardware such as heatsinks, motherboards, video cards, etc. making the FC-ZE1 the perfect enclosure for the ultimate gaming system. Case Size: Mid Tower Fans: 2 x 92mm Red LED Intake Fans 1 x 120mm Red LED Exhaust Fan Material: Aluminum Dimensions: 19" x 17" x 8.5" Side Panel: Window Drive Bays: External: 4 x 5.25", 1 x 3.5" Internal: 3 x 3.5" Expansion Slots: 7 Slots I/O Ports: 1 x Firewire, 2 x USB2.0, 2 x Audio Motherboard Support: ATX & Micro ATX Power Supply: Optional Features: Built with firm 5mm thick anodized pure aluminum panels that prevent vibration amplification and reinforce system cooling 2 x 92mm Red LED Front Intake Fans 1 x 120mm Red LED Rear Exhaust Fan (included for optimal system cooling performance) Removable Right Side Panel Precision Laser-Etched Graphics Hex socket screws Tool-Free Hard Disk Drive Chassis for fast and easy HDD installation One Touch-Opening Door side panel with clear window Red LED accented Power and Reset buttons Convenient Front Input/Output Port with a variety of sockets Nickel Plated Expansion Slot Panel

Suppliers

Company
Product
Description
Supplier Links
Zalman Fatal1ty FC-ZE1 Computer Case - 13945 - Xoxide
Malvern, PA, USA
Zalman Fatal1ty FC-ZE1 Computer Case
13945
Zalman Fatal1ty FC-ZE1 Computer Case 13945
The Zalman FATAL1TY FC-ZE1 Computer case is truly a case for gamers, built by...well...arguably the best gamer in the current world. This is one super sick gaming case constructed out of 5mm thick...YES I DID SAY 5mm THICK...pure aluminum paneling! Anodized and brushed aluminum offer a stunning lasting finish that optically tantalizes the eyes. Every graphic and character of text is precision laser etched directly into the metal, there are no cheesy printed graphics to rub off this bad boy! The rear expansion slot panel even features nickel plating, heightening the aesthetic quality and prevent corrosion over long term use. The FATAL1TY FC-ZE1 features a tool-free HDD chassis incorporating anchored spinning bars with cylindrical rubber wheels to allow simple installation and removal of your drives. A one touch-opening door side panel pops open with a push of the sliding latch, swinging open on a door like hinge facilitating quick and easy access to internal componentry. All red accented LED lighting around the power and reset switch, and red LED fans keep in theme with other FATAL1TY approved hardware such as heatsinks, motherboards, video cards, etc. making the FC-ZE1 the perfect enclosure for the ultimate gaming system. Case Size: Mid Tower Fans: 2 x 92mm Red LED Intake Fans 1 x 120mm Red LED Exhaust Fan Material: Aluminum Dimensions: 19" x 17" x 8.5" Side Panel: Window Drive Bays: External: 4 x 5.25", 1 x 3.5" Internal: 3 x 3.5" Expansion Slots: 7 Slots I/O Ports: 1 x Firewire, 2 x USB2.0, 2 x Audio Motherboard Support: ATX & Micro ATX Power Supply: Optional Features: Built with firm 5mm thick anodized pure aluminum panels that prevent vibration amplification and reinforce system cooling 2 x 92mm Red LED Front Intake Fans 1 x 120mm Red LED Rear Exhaust Fan (included for optimal system cooling performance) Removable Right Side Panel Precision Laser-Etched Graphics Hex socket screws Tool-Free Hard Disk Drive Chassis for fast and easy HDD installation One Touch-Opening Door side panel with clear window Red LED accented Power and Reset buttons Convenient Front Input/Output Port with a variety of sockets Nickel Plated Expansion Slot Panel

The Zalman FATAL1TY FC-ZE1 Computer case is truly a case for gamers, built by...well...arguably the best gamer in the current world. This is one super sick gaming case constructed out of 5mm thick...YES I DID SAY 5mm THICK...pure aluminum paneling! Anodized and brushed aluminum offer a stunning lasting finish that optically tantalizes the eyes.
Every graphic and character of text is precision laser etched directly into the metal, there are no cheesy printed graphics to rub off this bad boy! The rear expansion slot panel even features nickel plating, heightening the aesthetic quality and prevent corrosion over long term use.
The FATAL1TY FC-ZE1 features a tool-free HDD chassis incorporating anchored spinning bars with cylindrical rubber wheels to allow simple installation and removal of your drives. A one touch-opening door side panel pops open with a push of the sliding latch, swinging open on a door like hinge facilitating quick and easy access to internal componentry.
All red accented LED lighting around the power and reset switch, and red LED fans keep in theme with other FATAL1TY approved hardware such as heatsinks, motherboards, video cards, etc. making the FC-ZE1 the perfect enclosure for the ultimate gaming system.

Case Size:Mid TowerFans:
  • 2 x 92mm Red LED Intake Fans
  • 1 x 120mm Red LED Exhaust Fan
Material:AluminumDimensions:19" x 17" x 8.5"
Side Panel:WindowDrive Bays:
  • External: 4 x 5.25", 1 x 3.5"
  • Internal: 3 x 3.5"
Expansion Slots:7 SlotsI/O Ports:1 x Firewire, 2 x USB2.0, 2 x Audio
Motherboard Support:ATX & Micro ATXPower Supply:Optional

Features:

  • Built with firm 5mm thick anodized pure aluminum panels that prevent vibration amplification and reinforce system cooling
  • 2 x 92mm Red LED Front Intake Fans
  • 1 x 120mm Red LED Rear Exhaust Fan (included for optimal system cooling performance)
  • Removable Right Side Panel
  • Precision Laser-Etched Graphics
  • Hex socket screws
  • Tool-Free Hard Disk Drive Chassis for fast and easy HDD installation
  • One Touch-Opening Door side panel with clear window
  • Red LED accented Power and Reset buttons
  • Convenient Front Input/Output Port with a variety of sockets
  • Nickel Plated Expansion Slot Panel
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 13945
Product Name Zalman Fatal1ty FC-ZE1 Computer Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details