Zalman Headphones 5.1 Surround Sound are the most advanced surround headphone in the world. It is not a virtual 3D sound, but a real discrete channel type sound system. The headphones are made with state-of-the-art, highly innovative acoustic technology, and specially designed titanium speaker units. Applications for Zalman Headphones 5.1 Surround:
PC, having add-on sound card 4 channel or higher
Multi-channel Home Audio and Video System (including Home Theater System, HDTV, portable DVD player, DVD car audio, etc.)
DVD-based Home Game Console (including X-BOX, PlayStation2, Game Cube, etc.)
3 channel stereo devices (including MD player, MP3 player, CD player, Notebook PC, etc.)
Zalman's amazing 5.1 Surround Sound Ultimate Gaming Headphones provide real 3D sound field, competing with multi-channel speaker systems. This sound is achieved by creating 2 speaker channels in each of the headphones. The sound travels through 3 separate front and rear jacks that connect to your sound card in two separate places. These headphones will give you enhanced localization of onscreen sound, clear dialogue hearing, better feeling on a discrete sound, and a much more realistic effect. These headphones are a must for any LANner. Specifications:
Model: Zalman Headphones (ZM-RS6F)
Unit Type: Electro Dynamic Round Type Micro Speaker
Frequency Response: 50Hz ~ 20KHz (Extension Effective)
Sound Pressure Level: 89 dB +/- 3 dB at 50mW
Impedance: 16 Ohm at 1KHz
Maximum Power: 0.15W
Weight: 11.24oz (316.8g) without packaging
Cord: Straight, Triple entry 9.8ft (300cm)
Plug: 3 headphone jacks ( 3.5mm)
Zalman Headphones Theater 6
Zalman Headphones 5.1 Surround Sound are the most advanced surround headphone in the world. It is not a virtual 3D sound, but a real discrete channel type sound system. The headphones are made with state-of-the-art, highly innovative acoustic technology, and specially designed titanium speaker units.
Applications for Zalman Headphones 5.1 Surround:
- PC, having add-on sound card 4 channel or higher
- Multi-channel Home Audio and Video System (including Home Theater System, HDTV, portable DVD player, DVD car audio, etc.)
- DVD-based Home Game Console (including X-BOX, PlayStation2, Game Cube, etc.)
- 3 channel stereo devices (including MD player, MP3 player, CD player, Notebook PC, etc.)
Zalman's amazing 5.1 Surround Sound Ultimate Gaming Headphones provide real 3D sound field, competing with multi-channel speaker systems. This sound is achieved by creating 2 speaker channels in each of the headphones. The sound travels through 3 separate front and rear jacks that connect to your sound card in two separate places. These headphones will give you enhanced localization of onscreen sound, clear dialogue hearing, better feeling on a discrete sound, and a much more realistic effect. These headphones are a must for any LANner.
Specifications:
- Model: Zalman Headphones (ZM-RS6F)
- Unit Type: Electro Dynamic Round Type Micro Speaker
- Frequency Response: 50Hz ~ 20KHz (Extension Effective)
- Sound Pressure Level: 89 dB +/- 3 dB at 50mW
- Impedance: 16 Ohm at 1KHz
- Maximum Power: 0.15W
- Weight: 11.24oz (316.8g) without packaging
- Cord: Straight, Triple entry 9.8ft (300cm)
- Plug: 3 headphone jacks ( 3.5mm)
Zalman Headphones Theater 6