Xoxide Thermaltake Conkor Gaming Mousepad 12109

Description
Conquer your enemies with Thermaltake's Conkor gaming mousepad! This large, streamlined mousepad features a cloth weave surface for maximum control and a rubber base to prevent slipping. Specifications: Dimension (LxWxH): 400x 320x 4mm Material : Cloth Weave surface with rubber base
Description
Conquer your enemies with Thermaltake's Conkor gaming mousepad! This large, streamlined mousepad features a cloth weave surface for maximum control and a rubber base to prevent slipping. Specifications: Dimension (LxWxH): 400x 320x 4mm Material : Cloth Weave surface with rubber base

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Conkor Gaming Mousepad - 12109 - Xoxide
Malvern, PA, USA
Thermaltake Conkor Gaming Mousepad
12109
Thermaltake Conkor Gaming Mousepad 12109
Conquer your enemies with Thermaltake's Conkor gaming mousepad! This large, streamlined mousepad features a cloth weave surface for maximum control and a rubber base to prevent slipping. Specifications: Dimension (LxWxH): 400x 320x 4mm Material : Cloth Weave surface with rubber base

Conquer your enemies with Thermaltake's Conkor gaming mousepad! This large, streamlined mousepad features a cloth weave surface for maximum control and a rubber base to prevent slipping.
Specifications:

  • Dimension (LxWxH): 400x 320x 4mm
  • Material : Cloth Weave surface with rubber base
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Keypads
Product Number 12109
Product Name Thermaltake Conkor Gaming Mousepad
Unlock Full Specs
to access all available technical data

Similar Products

Numeric Keypads - 206119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.28 inch (134 mm)
View Details
12 and 16 Key Illuminated Membrane Keypads - FM-Series - NKK Switches
Specs
Standard Keypad Size 3x4; 4x4 (optional feature)
Mounting Front Panel
Keypad Style Full Travel Keypad Buttons
View Details
LectroCount™ Electronic Register Lap Pad -  - Liquid Controls Group; a Unit of IDEX Corporation
Liquid Controls Group; a Unit of IDEX Corporation
Specs
Standard Keypad Size Other Size
Other Keypad Size 6x4
Mounting Front Panel
View Details