Biamp Systems, Ltd. Control Pad Impera Echo

Description
The Impera Echo control pad is a compact, highly customizable AV control suitable for wall-mounting or installation in the EasyConnect tabletop cable management solution. It provides a simple and intuitive interface for presentation spaces, learning environments, and conference rooms, regardless of the type of equipment installed. The Echo can be quickly programmed and customized within Project Designer as the needs of the room change over time, making it a very flexible and cost effective control solution. Supports up to 8 software-configurabl e buttons Includes on-board controller; no external processor required 1 bi-directional RS-232/IR port for third party control with feedback 1 uni-directional RS-232/IR port for third party control 3 GPIO ports Mini USB connection for system configuration and maintenance Supports email notifications for lamp/filter hours and warnings Expansion Bus supports up to 2 additional devices (keypads and port expanders) Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Impera Echo control pad is a compact, highly customizable AV control suitable for wall-mounting or installation in the EasyConnect tabletop cable management solution. It provides a simple and intuitive interface for presentation spaces, learning environments, and conference rooms, regardless of the type of equipment installed. The Echo can be quickly programmed and customized within Project Designer as the needs of the room change over time, making it a very flexible and cost effective control solution. Supports up to 8 software-configurabl e buttons Includes on-board controller; no external processor required 1 bi-directional RS-232/IR port for third party control with feedback 1 uni-directional RS-232/IR port for third party control 3 GPIO ports Mini USB connection for system configuration and maintenance Supports email notifications for lamp/filter hours and warnings Expansion Bus supports up to 2 additional devices (keypads and port expanders) Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Pad - Impera Echo - Biamp Systems, Ltd.
Beaverton, OR, United States
Control Pad
Impera Echo
Control Pad Impera Echo
The Impera Echo control pad is a compact, highly customizable AV control suitable for wall-mounting or installation in the EasyConnect tabletop cable management solution. It provides a simple and intuitive interface for presentation spaces, learning environments, and conference rooms, regardless of the type of equipment installed. The Echo can be quickly programmed and customized within Project Designer as the needs of the room change over time, making it a very flexible and cost effective control solution. Supports up to 8 software-configurabl e buttons Includes on-board controller; no external processor required 1 bi-directional RS-232/IR port for third party control with feedback 1 uni-directional RS-232/IR port for third party control 3 GPIO ports Mini USB connection for system configuration and maintenance Supports email notifications for lamp/filter hours and warnings Expansion Bus supports up to 2 additional devices (keypads and port expanders) Covered by Biamp Systems’ five-year warranty

The Impera Echo control pad is a compact, highly customizable AV control suitable for wall-mounting or installation in the EasyConnect tabletop cable management solution. It provides a simple and intuitive interface for presentation spaces, learning environments, and conference rooms, regardless of the type of equipment installed.

The Echo can be quickly programmed and customized within Project Designer as the needs of the room change over time, making it a very flexible and cost effective control solution.

  • Supports up to 8 software-configurable buttons
  • Includes on-board controller; no external processor required
  • 1 bi-directional RS-232/IR port for third party control with feedback
  • 1 uni-directional RS-232/IR port for third party control
  • 3 GPIO ports
  • Mini USB connection for system configuration and maintenance
  • Supports email notifications for lamp/filter hours and warnings
  • Expansion Bus supports up to 2 additional devices (keypads and port expanders)
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Industrial Keypads
Product Number Impera Echo
Product Name Control Pad
Unlock Full Specs
to access all available technical data

Similar Products

Keypad Switches - 360-2296-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details
2 suppliers
Numeric Keypads - 206119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.28 inch (134 mm)
View Details
Waterproof Wiegand Card Reader / Keypad - CR-2000 - EMX Industries, Inc.
Specs
Standard Keypad Size 3x4
Mounting Rear Panel
Keypad Style Full Travel Keypad Buttons
View Details