Xoxide Thermaltake Level 10 Case 12073

Description
The wait is over: Thermaltake's long-awaited Level 10 case is finally here! Designed in collaboration with BMW Group and DesignWorksUSA, this is the pinnacle of gaming and performance PC cases. Featuring an open modular structure and extreme airflow capabilities, Thermaltake truly has a unique product in the Level 10. Specifications: Drive bays: 3 x External 5.25" 6 x Internal 3.5" Material: Aluminum Front I/O Ports: 1 x e-SATA 4 x USB 2.0 HD Audio Expansion Slots: 8 Supported Motherboards: ATX/mATX
Description
The wait is over: Thermaltake's long-awaited Level 10 case is finally here! Designed in collaboration with BMW Group and DesignWorksUSA, this is the pinnacle of gaming and performance PC cases. Featuring an open modular structure and extreme airflow capabilities, Thermaltake truly has a unique product in the Level 10. Specifications: Drive bays: 3 x External 5.25" 6 x Internal 3.5" Material: Aluminum Front I/O Ports: 1 x e-SATA 4 x USB 2.0 HD Audio Expansion Slots: 8 Supported Motherboards: ATX/mATX

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Level 10 Case - 12073 - Xoxide
Malvern, PA, USA
Thermaltake Level 10 Case
12073
Thermaltake Level 10 Case 12073
The wait is over: Thermaltake's long-awaited Level 10 case is finally here! Designed in collaboration with BMW Group and DesignWorksUSA, this is the pinnacle of gaming and performance PC cases. Featuring an open modular structure and extreme airflow capabilities, Thermaltake truly has a unique product in the Level 10. Specifications: Drive bays: 3 x External 5.25" 6 x Internal 3.5" Material: Aluminum Front I/O Ports: 1 x e-SATA 4 x USB 2.0 HD Audio Expansion Slots: 8 Supported Motherboards: ATX/mATX

The wait is over: Thermaltake's long-awaited Level 10 case is finally here! Designed in collaboration with BMW Group and DesignWorksUSA, this is the pinnacle of gaming and performance PC cases. Featuring an open modular structure and extreme airflow capabilities, Thermaltake truly has a unique product in the Level 10.
Specifications:

  • Drive bays:
    • 3 x External 5.25"
    • 6 x Internal 3.5"
  • Material: Aluminum
  • Front I/O Ports:
    • 1 x e-SATA
    • 4 x USB 2.0
    • HD Audio
  • Expansion Slots: 8
  • Supported Motherboards: ATX/mATX
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 12073
Product Name Thermaltake Level 10 Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details