Xoxide Apevia X-Cruiser 2 Case - Silver 110094

Description
Now loaded with three 120mm cooling fans, Apevia X-Cruiser 2 Case has significantly expanded upon the original X-Cruiser case model, offering excellent airflow and plenty of cooling for your system components. Boasting a sleek, modern style with a distinctly retro feel, this silver Apevia case comes with three gauges to monitor system performance, including fan speed, temperature, and volume sensitivity. The X-Cruiser2 comes equipped with a controller for both the sensitivity gauge and fan speeds (which can control up to four fans). USB2.0 and Firewire compliant, ports are included on the front left side of the case along with headphone and microphone jacks that support the HD Audio standard format. Available in six colors, the X-Cruiser2 is built for those who desire a cool, sleek look that will draw attention. Case Size: Mid Tower Fans: 3 x 120mm UV Blue Fans Material: Steel Dimensions: 20.5" x 7.3" x 16.5" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 5 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB 2.0 / 1 x Firewire / 2 x HD Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Modern Metal Mid Tower w/ Side Window Three Analog Gauges (Equipped for Sound, Temperature & Fan Speed Firewire, USB2.0, & Audio Ports Fan Speed & Sound Controllers Located at Side of Front Door UV Gauge for Sound Sensitivity Fan Speed Gauge & Temperature Gauge (Shows CPU Temps in Both C & F) Large Side Window w/ 120mm Blue LED Fan Mounting Hardware & User's Manual Included Specifications: Model #: X-CRUISER2-AL Case Material: Metal Color: Silver Motherboard: Standard ATX / Micro ATX Drive Space: 4 x 5.25" / 2 x 3.5" / 5 x 3.5" (hidden) Motherboard Size: Up to 11" x 12" 7 x Expansion Slots Front Panel Switch: Power / Reset Front Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Cooling Fans: 1 x 120mm UB Blue LED Side Fan 1 x 120mm UV Blue Front Fan 1 x 120mm UV Blue Rear Fan Front Thermometer: 1 x Temperature Gauge Front
Description
Now loaded with three 120mm cooling fans, Apevia X-Cruiser 2 Case has significantly expanded upon the original X-Cruiser case model, offering excellent airflow and plenty of cooling for your system components. Boasting a sleek, modern style with a distinctly retro feel, this silver Apevia case comes with three gauges to monitor system performance, including fan speed, temperature, and volume sensitivity. The X-Cruiser2 comes equipped with a controller for both the sensitivity gauge and fan speeds (which can control up to four fans). USB2.0 and Firewire compliant, ports are included on the front left side of the case along with headphone and microphone jacks that support the HD Audio standard format. Available in six colors, the X-Cruiser2 is built for those who desire a cool, sleek look that will draw attention. Case Size: Mid Tower Fans: 3 x 120mm UV Blue Fans Material: Steel Dimensions: 20.5" x 7.3" x 16.5" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 5 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB 2.0 / 1 x Firewire / 2 x HD Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Modern Metal Mid Tower w/ Side Window Three Analog Gauges (Equipped for Sound, Temperature & Fan Speed Firewire, USB2.0, & Audio Ports Fan Speed & Sound Controllers Located at Side of Front Door UV Gauge for Sound Sensitivity Fan Speed Gauge & Temperature Gauge (Shows CPU Temps in Both C & F) Large Side Window w/ 120mm Blue LED Fan Mounting Hardware & User's Manual Included Specifications: Model #: X-CRUISER2-AL Case Material: Metal Color: Silver Motherboard: Standard ATX / Micro ATX Drive Space: 4 x 5.25" / 2 x 3.5" / 5 x 3.5" (hidden) Motherboard Size: Up to 11" x 12" 7 x Expansion Slots Front Panel Switch: Power / Reset Front Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Cooling Fans: 1 x 120mm UB Blue LED Side Fan 1 x 120mm UV Blue Front Fan 1 x 120mm UV Blue Rear Fan Front Thermometer: 1 x Temperature Gauge Front

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Cruiser 2 Case - Silver - 110094 - Xoxide
Malvern, PA, USA
Apevia X-Cruiser 2 Case - Silver
110094
Apevia X-Cruiser 2 Case - Silver 110094
Now loaded with three 120mm cooling fans, Apevia X-Cruiser 2 Case has significantly expanded upon the original X-Cruiser case model, offering excellent airflow and plenty of cooling for your system components. Boasting a sleek, modern style with a distinctly retro feel, this silver Apevia case comes with three gauges to monitor system performance, including fan speed, temperature, and volume sensitivity. The X-Cruiser2 comes equipped with a controller for both the sensitivity gauge and fan speeds (which can control up to four fans). USB2.0 and Firewire compliant, ports are included on the front left side of the case along with headphone and microphone jacks that support the HD Audio standard format. Available in six colors, the X-Cruiser2 is built for those who desire a cool, sleek look that will draw attention. Case Size: Mid Tower Fans: 3 x 120mm UV Blue Fans Material: Steel Dimensions: 20.5" x 7.3" x 16.5" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 5 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB 2.0 / 1 x Firewire / 2 x HD Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Modern Metal Mid Tower w/ Side Window Three Analog Gauges (Equipped for Sound, Temperature & Fan Speed Firewire, USB2.0, & Audio Ports Fan Speed & Sound Controllers Located at Side of Front Door UV Gauge for Sound Sensitivity Fan Speed Gauge & Temperature Gauge (Shows CPU Temps in Both C & F) Large Side Window w/ 120mm Blue LED Fan Mounting Hardware & User's Manual Included Specifications: Model #: X-CRUISER2-AL Case Material: Metal Color: Silver Motherboard: Standard ATX / Micro ATX Drive Space: 4 x 5.25" / 2 x 3.5" / 5 x 3.5" (hidden) Motherboard Size: Up to 11" x 12" 7 x Expansion Slots Front Panel Switch: Power / Reset Front Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Cooling Fans: 1 x 120mm UB Blue LED Side Fan 1 x 120mm UV Blue Front Fan 1 x 120mm UV Blue Rear Fan Front Thermometer: 1 x Temperature Gauge Front

Now loaded with three 120mm cooling fans, Apevia X-Cruiser 2 Case has significantly expanded upon the original X-Cruiser case model, offering excellent airflow and plenty of cooling for your system components. Boasting a sleek, modern style with a distinctly retro feel, this silver Apevia case comes with three gauges to monitor system performance, including fan speed, temperature, and volume sensitivity.
The X-Cruiser2 comes equipped with a controller for both the sensitivity gauge and fan speeds (which can control up to four fans). USB2.0 and Firewire compliant, ports are included on the front left side of the case along with headphone and microphone jacks that support the HD Audio standard format. Available in six colors, the X-Cruiser2 is built for those who desire a cool, sleek look that will draw attention.

Case Size:Mid TowerFans:3 x 120mm UV Blue Fans
Material:SteelDimensions:20.5" x 7.3" x 16.5"
Side Panel:WindowDrive Bays:
  • 4 x External 5.25"
  • 2 x External 3.5"
  • 5 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB 2.0 / 1 x Firewire / 2 x HD Audio
Motherboard Support:ATX, Micro ATXPower Supply:Optional

Features:

  • Modern Metal Mid Tower w/ Side Window
  • Three Analog Gauges (Equipped for Sound, Temperature & Fan Speed
  • Firewire, USB2.0, & Audio Ports
  • Fan Speed & Sound Controllers Located at Side of Front Door
  • UV Gauge for Sound Sensitivity
  • Fan Speed Gauge & Temperature Gauge (Shows CPU Temps in Both C & F)
  • Large Side Window w/ 120mm Blue LED Fan
  • Mounting Hardware & User's Manual Included

Specifications:

  • Model #: X-CRUISER2-AL
  • Case Material: Metal
  • Color: Silver
  • Motherboard: Standard ATX / Micro ATX
  • Drive Space: 4 x 5.25" / 2 x 3.5" / 5 x 3.5" (hidden)
  • Motherboard Size: Up to 11" x 12"
  • 7 x Expansion Slots
  • Front Panel Switch: Power / Reset
  • Front Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio
  • Cooling Fans:
    • 1 x 120mm UB Blue LED Side Fan
    • 1 x 120mm UV Blue Front Fan
    • 1 x 120mm UV Blue Rear Fan
  • Front Thermometer: 1 x Temperature Gauge
  • Front
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110094
Product Name Apevia X-Cruiser 2 Case - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173788 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details