RS Components, Ltd. Transit Cases 2874560

Description
Nanuk 940S-010BK-0A0 Transit Case
Request a Quote
Description
Nanuk 940S-010BK-0A0 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 2874560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
2874560
Transit Cases 2874560
Nanuk 940S-010BK-0A0 Transit Case

Nanuk 940S-010BK-0A0 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2874560
Product Name Transit Cases
Material Plastic; Polypropylene (PP); Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 6.3 inch (160 mm)
View Details
Transit Cases - 2878413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 19.69 inch (500 mm)
View Details
Transit Cases - 2875156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Recycled Resin
Height 6.8 inch (173 mm)
View Details
Anti Static Packaging - 173876 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details