With three 120mm cooling fans, the airflow of the X-Cruiser2 has been improved over the original X-Cruiser case model, allowing better circulation of air and cooling of system components. Sleek and modern with a slightly retro look, the case door comes with three gauges to monitor system performance: fan speed, temperature, and volume sensitivity. The X-Cruiser2 comes equipped with a controller for both the sensitivity gauge and fan speeds (which can control up to four fans). USB2.0 and Firewire compliant, ports are included on the front left side of the case along with headphone and microphone jacks that support the HD Audio standard format. Available in six colors, the X-Cruiser2 is built for those who desire a cool, sleek look that will draw attention.
Case Size:
Mid Tower
Fans:
3 x 120mm UV Blue Fans
Material:
Steel
Dimensions:
20.5" x 7.3" x 16.5"
Side Panel:
Window
Drive Bays:
4 x External 5.25", 2 x 3.5"
5 x Internal 3.5"
Expansion Slots:
7 Slots
I/O Ports:
2 x USB 2.0 / 1 x Firewire / 2 x HD Audio
Motherboard Support:
ATX, Micro ATX
Power Supply:
Optional Features:
Modern Metal Mid Tower w/ Side Window
Three Analog Gauges (Equipped for Sound, Temperature & Fan Speed
Firewire, USB2.0, & Audio Ports
Fan Speed & Sound Controllers Located at Side of Front Door
UV Gauge for Sound Sensitivity
Fan Speed Gauge & Temperature Gauge (Shows CPU Temps in Both C & F)
Large Side Window w/ 120mm Blue LED Fan
Mounting Hardware & User's Manual Included
Specifications:
Model #: X-CRUISER2-BK
Case Material: Metal
Color: Black
Motherboard: Standard ATX / Micro ATX
Drive Space: 4 x 5.25" / 2 x 3.5" / 5 x 3.5" (hidden)
Motherboard Size: Up to 11" x 12"
7 x Expansion Slots
Front Panel Switch: Power / Reset
Front Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio
Cooling Fans:
1 x 120mm UB Blue LED Side Fan
1 x 120mm UV Blue Front Fan
1 x 120mm UV Blue Rear Fan
Front Thermometer: 1 x Temperature Gauge
Front Fan Controller: 1 x Fan Speed Controller + Fan Speed Gauge
Fron
With three 120mm cooling fans, the airflow of the X-Cruiser2 has been improved over the original X-Cruiser case model, allowing better circulation of air and cooling of system components. Sleek and modern with a slightly retro look, the case door comes with three gauges to monitor system performance: fan speed, temperature, and volume sensitivity.
The X-Cruiser2 comes equipped with a controller for both the sensitivity gauge and fan speeds (which can control up to four fans). USB2.0 and Firewire compliant, ports are included on the front left side of the case along with headphone and microphone jacks that support the HD Audio standard format. Available in six colors, the X-Cruiser2 is built for those who desire a cool, sleek look that will draw attention.
| Case Size: | Mid Tower | Fans: | 3 x 120mm UV Blue Fans |
| Material: | Steel | Dimensions: | 20.5" x 7.3" x 16.5" |
| Side Panel: | Window | Drive Bays: |
- 4 x External 5.25", 2 x 3.5"
- 5 x Internal 3.5"
|
| Expansion Slots: | 7 Slots | I/O Ports: | 2 x USB 2.0 / 1 x Firewire / 2 x HD Audio |
| Motherboard Support: | ATX, Micro ATX | Power Supply: | Optional |
Features:
- Modern Metal Mid Tower w/ Side Window
- Three Analog Gauges (Equipped for Sound, Temperature & Fan Speed
- Firewire, USB2.0, & Audio Ports
- Fan Speed & Sound Controllers Located at Side of Front Door
- UV Gauge for Sound Sensitivity
- Fan Speed Gauge & Temperature Gauge (Shows CPU Temps in Both C & F)
- Large Side Window w/ 120mm Blue LED Fan
- Mounting Hardware & User's Manual Included
Specifications:
- Model #: X-CRUISER2-BK
- Case Material: Metal
- Color: Black
- Motherboard: Standard ATX / Micro ATX
- Drive Space: 4 x 5.25" / 2 x 3.5" / 5 x 3.5" (hidden)
- Motherboard Size: Up to 11" x 12"
- 7 x Expansion Slots
- Front Panel Switch: Power / Reset
- Front Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio
- Cooling Fans:
- 1 x 120mm UB Blue LED Side Fan
- 1 x 120mm UV Blue Front Fan
- 1 x 120mm UV Blue Rear Fan
- Front Thermometer: 1 x Temperature Gauge
- Front Fan Controller: 1 x Fan Speed Controller + Fan Speed Gauge
- Fron