The Razer Piranha Gaming Headphones are engineered from the ground up to blend performance, long hours of comfort and functionality, to deliver realistic in-game audio that will satisfy the needs of the most demanding gamer! The Piranha is designed to deliver true-to-life audio quality with superior clarity and bass, an audio experience with crystal clear highs and visceral bass that will satisfy the needs of the most demanding gamer. Its adjustable, noise-filtering microphone allows you to communicate clearly with your teammates through the noise-canceling microphone, even in crowded gaming environments. Razer designed the Piranha to be comfortable and ergonomic with adjustable head phones pieces suitable for prolonged use. So complete your gaming arsenal with the Piranha Gaming Headphones from Razer and go forth and conquer! Features:
True-to-life audio quality with superior clarity and bass
Adjustable, noise-filtering microphone for clearer in-game communication
Comfortable, ergonomic and adjustable earphones suitable for prolonged use
In-line remote control with convenient volume and microphone muting adjustments
Single-sided cable for hassle-free usage
Durable braided fiber cable protection
Internet telephony compatible
Compatible with most major operating systems
Usable with CD, DVD and digital audio players (via 3.5mm mini-jack)
Specifications:
Headphones:
Frequency Response: 18-18,000Hz
Impedance: 32 Ohms
SPL (@ 1kHz, 1Vrms): 114dBA
Cable: 3.0m
Microphone:
Frequency Response: 80-15,000Hz
Sensitivity (@ 1kHz, 1V/Pa): -38dB
Impedance: ~2kOhms
The Razer Piranha Gaming Headphones are engineered from the ground up to blend performance, long hours of comfort and functionality, to deliver realistic in-game audio that will satisfy the needs of the most demanding gamer!
The Piranha is designed to deliver true-to-life audio quality with superior clarity and bass, an audio experience with crystal clear highs and visceral bass that will satisfy the needs of the most demanding gamer. Its adjustable, noise-filtering microphone allows you to communicate clearly with your teammates through the noise-canceling microphone, even in crowded gaming environments.
Razer designed the Piranha to be comfortable and ergonomic with adjustable head phones pieces suitable for prolonged use. So complete your gaming arsenal with the Piranha Gaming Headphones from Razer and go forth and conquer!
Features:
- True-to-life audio quality with superior clarity and bass
- Adjustable, noise-filtering microphone for clearer in-game communication
- Comfortable, ergonomic and adjustable earphones suitable for prolonged use
- In-line remote control with convenient volume and microphone muting adjustments
- Single-sided cable for hassle-free usage
- Durable braided fiber cable protection
- Internet telephony compatible
- Compatible with most major operating systems
- Usable with CD, DVD and digital audio players (via 3.5mm mini-jack)
Specifications:
- Headphones:
- Frequency Response: 18-18,000Hz
- Impedance: 32 Ohms
- SPL (@ 1kHz, 1Vrms): 114dBA
- Cable: 3.0m
- Microphone:
- Frequency Response: 80-15,000Hz
- Sensitivity (@ 1kHz, 1V/Pa): -38dB
- Impedance: ~2kOhms