XCore XUF Microcontroller IC 32-Bit 12-Core 2000MIPS 2MB (2M x 8) FLASH 128-TQFP (14x14)
IC MCU 32BIT 2MB FLASH 128TQFP
XCore XUF Microcontroller IC 32-Bit 12-Core 2000MIPS 2MB (2M x 8) FLASH 128-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XUF212-256-TQ128-I20-ND | XUF212-256-TQ128-I20 | XUF212-256-TQ128-I20 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit 12-Core | 32 Bit; 32-Bit 12-Core |
| RAM | 256 KB | 256 KB | |
| ROM | 2000 KB | ||
| ROM Type | Flash | ||
| Supply Voltage | 0.9500 to 3.6 volts |