XCore XU Microcontroller IC 32-Bit 24-Core 4000MIPS ROMless 374-FBGA (18x18)
IC MCU 32BIT ROMLESS 374FBGA
XCore XU Microcontroller IC 32-Bit 24-Core 4000MIPS ROMless 374-FBGA (18x18)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XU224-1024-FB374-C40-ND | XU224-1024-FB374-C40 | XU224-1024-FB374-C40 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit 24-Core | 32 Bit; 32-Bit 24-Core |
| RAM | 1000 KB | 1000 KB | |
| ROM Type | ROMLess | ||
| Supply Voltage | 0.9500 to 3.6 volts | ||
| Serial Interface | USB |